Producto Electric Corp. Conduit To Rod Clamp 57B

Description
SOLID BRASS MATERIAL 8.12 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 4 TO 6 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 57 MODEL
Datasheet
Description
SOLID BRASS MATERIAL 8.12 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 4 TO 6 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 57B - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
57B
Conduit To Rod Clamp 57B
SOLID BRASS MATERIAL 8.12 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 4 TO 6 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 57 MODEL
  • SOLID BRASS MATERIAL
  • 8.12 INCH W SIZE
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE
  • 4 TO 6 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • 57 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 57B
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Conduit To Rod Clamp - B7C - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS BODY, SCREW
Pipe Size 1.00 inch (25.40 mm)
View Details
Armored Cable/Flex Conduit Strap - CI1 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 615 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Pipe Size 1.25 to 3.00 inch (31.75 to 76.20 mm)
View Details