Producto Electric Corp. Conduit To Rod Clamp B7C

Description
BRASS BODY, SCREW MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
BRASS BODY, SCREW MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - B7C - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
B7C
Conduit To Rod Clamp B7C
BRASS BODY, SCREW MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
  • BRASS BODY, SCREW MATERIAL
  • 2.22 INCH W SIZE
  • (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION
  • 0.6 TO 1.75 INCH ROD SIZE
  • 1 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number B7C
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Horizontal Clamp Type 44 - 44 36 .. - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details
Conduit Hanger - H75WB - Producto Electric Corp.
Producto Electric Corp.
Specs
Hanger Type Band Hanger
Support Type Conduit Hanger
Material of Construction STEEL
View Details