Producto Electric Corp. Conduit To Rod Clamp 56B

Description
SOLID BRASS MATERIAL 6.38 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 56 MODEL
Datasheet
Description
SOLID BRASS MATERIAL 6.38 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 56 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 56B - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
56B
Conduit To Rod Clamp 56B
SOLID BRASS MATERIAL 6.38 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 56 MODEL
  • SOLID BRASS MATERIAL
  • 6.38 INCH W SIZE
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE
  • 2-1/2 TO 4 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • 56 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 56B
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Conduit Hanger - E8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - 2120 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details