Producto Electric Corp. Conduit To Rod Clamp 53B

Description
BRASS MATERIAL 0.64 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 5/8 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW
Datasheet
Description
BRASS MATERIAL 0.64 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 5/8 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 53B - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
53B
Conduit To Rod Clamp 53B
BRASS MATERIAL 0.64 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 5/8 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW
  • BRASS MATERIAL
  • 0.64 INCH W SIZE
  • GROUND CONDUCTOR TO ROD USED ON
  • (1) SQUARE HEAD SCREW INSTALLATION
  • 5/8 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • WITH BRASS SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 53B
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Spring Support Type 28 - 28 53 19 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 4495 lbs (? to 2039 kg)
View Details
Conduit To Rod Clamp - 7C - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 1.00 inch (25.40 mm)
View Details