Producto Electric Corp. Conduit To Rod Clamp 49B

Description
BRASS MATERIAL 3.56 INCH W SIZE ARMORED GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW CLAMP INSTALLATION 8 AWG, 6 AWG, 4 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 49 MODEL
Datasheet
Description
BRASS MATERIAL 3.56 INCH W SIZE ARMORED GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW CLAMP INSTALLATION 8 AWG, 6 AWG, 4 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 49 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 49B - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
49B
Conduit To Rod Clamp 49B
BRASS MATERIAL 3.56 INCH W SIZE ARMORED GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW CLAMP INSTALLATION 8 AWG, 6 AWG, 4 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 49 MODEL
  • BRASS MATERIAL
  • 3.56 INCH W SIZE
  • ARMORED GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW CLAMP INSTALLATION
  • 8 AWG, 6 AWG, 4 AWG CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • 49 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 49B
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Conduit Hanger - PMH2WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details
Channel Conduit/Cable Clamp - P1214AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit To Rod Clamp - 53 - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
View Details