Producto Electric Corp. Conduit To Rod Clamp 53

Description
BRASS MATERIAL 0.64 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 5/8 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
BRASS MATERIAL 0.64 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 5/8 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 53 - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
53
Conduit To Rod Clamp 53
BRASS MATERIAL 0.64 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 5/8 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1
  • BRASS MATERIAL
  • 0.64 INCH W SIZE
  • GROUND CONDUCTOR TO ROD USED ON
  • (1) SQUARE HEAD SCREW INSTALLATION
  • 5/8 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 53
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Conduit Hanger - PB6H0B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Channel Conduit/Cable Clamp - P1427 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Conduit To Rod Clamp - 49B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details