Producto Electric Corp. Conduit To Rod Clamp 52B

Description
BRASS MATERIAL 0.64 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 1/2 INCH, 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW
Datasheet
Description
BRASS MATERIAL 0.64 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 1/2 INCH, 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 52B - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
52B
Conduit To Rod Clamp 52B
BRASS MATERIAL 0.64 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 1/2 INCH, 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW
  • BRASS MATERIAL
  • 0.64 INCH W SIZE
  • GROUND CONDUCTOR TO ROD USED ON
  • (1) SQUARE HEAD SCREW INSTALLATION
  • 1/2 INCH, 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • WITH BRASS SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 52B
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Spring Hanger Type 26 - 26 21 19 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 44960 lbs (? to 20390 kg)
View Details
Conduit To Rod Clamp - 15C - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 4.00 inch (101.60 mm)
View Details