Arlington Industries, Inc. Conduit Hanger 2230

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.875 INCH W X 0.875 INCH D X 3.255 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 3 INCH TRADE SIZE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.875 INCH W X 0.875 INCH D X 3.255 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 3 INCH TRADE SIZE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2230 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
2230
Conduit Hanger 2230
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.875 INCH W X 0.875 INCH D X 3.255 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 3 INCH TRADE SIZE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 1.875 INCH W X 0.875 INCH D X 3.255 INCH H SIZE
  • PLATED FINISH
  • 100 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2230
Product Name Conduit Hanger
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - 4270075EG - Pentair, Inc.
Specs
Maximum Load 610 lbs (277 kg)
View Details
Conduit To Rod Clamp - CG4622 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.50 inch (114.30 mm)
View Details
Conduit Hanger - NM2000 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction NON METALLIC
Features UL Listed
View Details