Producto Electric Corp. Conduit To Rod Clamp 19Z

Description
DIE CAST BRIGHT FINISHED ZINC MATERIAL 2.19 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG CONDUCTOR SIZE 1/2 INCH, 3/4 INCH, 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 19 MODEL
Datasheet
Description
DIE CAST BRIGHT FINISHED ZINC MATERIAL 2.19 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG CONDUCTOR SIZE 1/2 INCH, 3/4 INCH, 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 19 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 19Z - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
19Z
Conduit To Rod Clamp 19Z
DIE CAST BRIGHT FINISHED ZINC MATERIAL 2.19 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG CONDUCTOR SIZE 1/2 INCH, 3/4 INCH, 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 19 MODEL
  • DIE CAST BRIGHT FINISHED ZINC MATERIAL
  • 2.19 INCH W SIZE
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • 8 AWG, 6 AWG, 4 AWG CONDUCTOR SIZE
  • 1/2 INCH, 3/4 INCH, 1 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • 19 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 19Z
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Conduit To Rod Clamp - BGC-2P-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Silicon Bronze Screw
Features UL Listed
View Details
Angulating Spring Support Type 20 - 20 32 14 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 1125 lbs (? to 510 kg)
View Details
Conduit Carrier - 67746 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 1.25 inch (31.75 mm)
View Details