Producto Electric Corp. Conduit To Rod Clamp 15C

Description
BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 15C - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
15C
Conduit To Rod Clamp 15C
BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
  • BRASS MATERIAL
  • 6.38 INCH W SIZE
  • (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION
  • 2.6 TO 5.92 INCH ROD SIZE
  • 4 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 15C
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Conduit Hanger - C6B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 125 lbs (56.69 kg)
View Details
Channel Conduit/Cable Clamp - P1114 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Spring Hanger Type 26 - 26 23 19 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 44960 lbs (? to 20390 kg)
View Details