SST Sensing Ltd. OXY-LC Interface Board

Description
Details Provides the electronics necessary to power and control PST’s range of zirconia (ZrO2) sensors Built in pressure sensor for barometric pressure compensation Interface mounted screw terminals for easy wiring with reverse voltage and transient overvoltage The OXY-LC Oxygen Sensor Interface Electronics is designed to supply power and manage the operation of SST’s range of zirconia (ZrO₂) oxygen sensors. It supports multiple user-configurable output options, including RS485, PWM, 0–10 VDC, and 4–20 mA. Among these, the RS485 Modbus RTU protocol provides significant advantages, most notably full control over sensor operation and access to comprehensive data such as sensor diagnostics, barometric pressure, and internal pressure sensor temperature. The interface features adaptive software filtering, which enables fast response times while maintaining a stable oxygen output. Additionally, it delivers a highly accurate, linear output signal across all supported zirconia oxygen sensors. An integrated pressure sensor enables barometric pressure compensation, and interface-mounted screw terminals facilitate straightforward wiring. Built-in protection includes reverse voltage and transient overvoltage safeguards.
Request a Quote Datasheet
Description
Details Provides the electronics necessary to power and control PST’s range of zirconia (ZrO2) sensors Built in pressure sensor for barometric pressure compensation Interface mounted screw terminals for easy wiring with reverse voltage and transient overvoltage The OXY-LC Oxygen Sensor Interface Electronics is designed to supply power and manage the operation of SST’s range of zirconia (ZrO₂) oxygen sensors. It supports multiple user-configurable output options, including RS485, PWM, 0–10 VDC, and 4–20 mA. Among these, the RS485 Modbus RTU protocol provides significant advantages, most notably full control over sensor operation and access to comprehensive data such as sensor diagnostics, barometric pressure, and internal pressure sensor temperature. The interface features adaptive software filtering, which enables fast response times while maintaining a stable oxygen output. Additionally, it delivers a highly accurate, linear output signal across all supported zirconia oxygen sensors. An integrated pressure sensor enables barometric pressure compensation, and interface-mounted screw terminals facilitate straightforward wiring. Built-in protection includes reverse voltage and transient overvoltage safeguards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OXY-LC Interface Board -  - SST Sensing Ltd.
Coatbridge, United Kingdom
OXY-LC Interface Board
OXY-LC Interface Board
Details Provides the electronics necessary to power and control PST’s range of zirconia (ZrO2) sensors Built in pressure sensor for barometric pressure compensation Interface mounted screw terminals for easy wiring with reverse voltage and transient overvoltage The OXY-LC Oxygen Sensor Interface Electronics is designed to supply power and manage the operation of SST’s range of zirconia (ZrO₂) oxygen sensors. It supports multiple user-configurable output options, including RS485, PWM, 0–10 VDC, and 4–20 mA. Among these, the RS485 Modbus RTU protocol provides significant advantages, most notably full control over sensor operation and access to comprehensive data such as sensor diagnostics, barometric pressure, and internal pressure sensor temperature. The interface features adaptive software filtering, which enables fast response times while maintaining a stable oxygen output. Additionally, it delivers a highly accurate, linear output signal across all supported zirconia oxygen sensors. An integrated pressure sensor enables barometric pressure compensation, and interface-mounted screw terminals facilitate straightforward wiring. Built-in protection includes reverse voltage and transient overvoltage safeguards.

Details

  • Provides the electronics necessary to power and control PST’s range of zirconia (ZrO2) sensors
  • Built in pressure sensor for barometric pressure compensation
  • Interface mounted screw terminals for easy wiring with reverse voltage and transient overvoltage

The OXY-LC Oxygen Sensor Interface Electronics is designed to supply power and manage the operation of SST’s range of zirconia (ZrO₂) oxygen sensors.
It supports multiple user-configurable output options, including RS485, PWM, 0–10 VDC, and 4–20 mA. Among these, the RS485 Modbus RTU protocol provides significant advantages, most notably full control over sensor operation and access to comprehensive data such as sensor diagnostics, barometric pressure, and internal pressure sensor temperature.
The interface features adaptive software filtering, which enables fast response times while maintaining a stable oxygen output. Additionally, it delivers a highly accurate, linear output signal across all supported zirconia oxygen sensors.
An integrated pressure sensor enables barometric pressure compensation, and interface-mounted screw terminals facilitate straightforward wiring. Built-in protection includes reverse voltage and transient overvoltage safeguards.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Gas Sensors
Product Name OXY-LC Interface Board
Gas Types O2
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia Oxygen Sensor System -  - SST Sensing Ltd.
Specs
Gas Types (0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics); O2; (0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics)
Electrical Outputs Current (optional feature)
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details
CozIR-A Ambient Air -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details
CozIR Blink Miniature -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2; (0 - 2000ppm, 0 - 5000ppm, 0-1%); (0 - 2000ppm, 0 - 5000ppm, 0-1%)
Electrical Outputs Voltage
View Details