SST Sensing Ltd. Probe Zirconium Dioxide

Description
Details Measurement range: 0.1 to 100% O₂ (2 mbar to 3 bar ppO₂, with interface electronics) Linear output across full range No reference gas required Durable 12 mm diameter stainless steel probe Available in 200 mm, 400 mm, and 600 mm probe lengths Cable lengths up to 1.1 meters Operating temperature options: -100°C to +250°C (-148°F to +482°F) or -100°C to +400°C (-148°F to +752°F) Response time: <15 seconds standard, <4 seconds fast response Vibration resistance: 5G repetitive, 30G incidental SST’s Probe Zirconium Dioxide Oxygen Sensors are designed for reliable oxygen measurement in industrial combustion systems, boiler exhaust monitoring, and other demanding environments where polluted or corrosive gases are present. Available in three probe length options, these zirconia oxygen probes are particularly effective in applications with thick-walled or insulated flue pipes, providing durability and accurate measurement in harsh conditions. Built on a closed-loop oxygen measurement system, the sensors deliver continuous monitoring of O₂ levels with a built-in heartbeat diagnostic signal for real-time system health. Their non-depleting zirconium dioxide sensing cell ensures long operational life, requiring no reference gas, while enabling simple single-point calibration with ambient air or any known calibration gas. Both standard and fast-response zirconia oxygen probes are available, with flexible probe and cable lengths and options for different temperature configurations. Offering a linear output signal across the full 0.1–100% oxygen measurement range, these robust sensors provide stable performance for up to 10 years depending on application conditions.
Request a Quote Datasheet
Description
Details Measurement range: 0.1 to 100% O₂ (2 mbar to 3 bar ppO₂, with interface electronics) Linear output across full range No reference gas required Durable 12 mm diameter stainless steel probe Available in 200 mm, 400 mm, and 600 mm probe lengths Cable lengths up to 1.1 meters Operating temperature options: -100°C to +250°C (-148°F to +482°F) or -100°C to +400°C (-148°F to +752°F) Response time: <15 seconds standard, <4 seconds fast response Vibration resistance: 5G repetitive, 30G incidental SST’s Probe Zirconium Dioxide Oxygen Sensors are designed for reliable oxygen measurement in industrial combustion systems, boiler exhaust monitoring, and other demanding environments where polluted or corrosive gases are present. Available in three probe length options, these zirconia oxygen probes are particularly effective in applications with thick-walled or insulated flue pipes, providing durability and accurate measurement in harsh conditions. Built on a closed-loop oxygen measurement system, the sensors deliver continuous monitoring of O₂ levels with a built-in heartbeat diagnostic signal for real-time system health. Their non-depleting zirconium dioxide sensing cell ensures long operational life, requiring no reference gas, while enabling simple single-point calibration with ambient air or any known calibration gas. Both standard and fast-response zirconia oxygen probes are available, with flexible probe and cable lengths and options for different temperature configurations. Offering a linear output signal across the full 0.1–100% oxygen measurement range, these robust sensors provide stable performance for up to 10 years depending on application conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe Zirconium Dioxide -  - SST Sensing Ltd.
Coatbridge, United Kingdom
Probe Zirconium Dioxide
Probe Zirconium Dioxide
Details Measurement range: 0.1 to 100% O₂ (2 mbar to 3 bar ppO₂, with interface electronics) Linear output across full range No reference gas required Durable 12 mm diameter stainless steel probe Available in 200 mm, 400 mm, and 600 mm probe lengths Cable lengths up to 1.1 meters Operating temperature options: -100°C to +250°C (-148°F to +482°F) or -100°C to +400°C (-148°F to +752°F) Response time: <15 seconds standard, <4 seconds fast response Vibration resistance: 5G repetitive, 30G incidental SST’s Probe Zirconium Dioxide Oxygen Sensors are designed for reliable oxygen measurement in industrial combustion systems, boiler exhaust monitoring, and other demanding environments where polluted or corrosive gases are present. Available in three probe length options, these zirconia oxygen probes are particularly effective in applications with thick-walled or insulated flue pipes, providing durability and accurate measurement in harsh conditions. Built on a closed-loop oxygen measurement system, the sensors deliver continuous monitoring of O₂ levels with a built-in heartbeat diagnostic signal for real-time system health. Their non-depleting zirconium dioxide sensing cell ensures long operational life, requiring no reference gas, while enabling simple single-point calibration with ambient air or any known calibration gas. Both standard and fast-response zirconia oxygen probes are available, with flexible probe and cable lengths and options for different temperature configurations. Offering a linear output signal across the full 0.1–100% oxygen measurement range, these robust sensors provide stable performance for up to 10 years depending on application conditions.

Details

  • Measurement range: 0.1 to 100% O₂ (2 mbar to 3 bar ppO₂, with interface electronics)
  • Linear output across full range
  • No reference gas required
  • Durable 12 mm diameter stainless steel probe
  • Available in 200 mm, 400 mm, and 600 mm probe lengths
  • Cable lengths up to 1.1 meters
  • Operating temperature options: -100°C to +250°C (-148°F to +482°F) or -100°C to +400°C (-148°F to +752°F)
  • Response time: <15 seconds standard, <4 seconds fast response
  • Vibration resistance: 5G repetitive, 30G incidental

SST’s Probe Zirconium Dioxide Oxygen Sensors are designed for reliable oxygen measurement in industrial combustion systems, boiler exhaust monitoring, and other demanding environments where polluted or corrosive gases are present. Available in three probe length options, these zirconia oxygen probes are particularly effective in applications with thick-walled or insulated flue pipes, providing durability and accurate measurement in harsh conditions.
Built on a closed-loop oxygen measurement system, the sensors deliver continuous monitoring of O₂ levels with a built-in heartbeat diagnostic signal for real-time system health. Their non-depleting zirconium dioxide sensing cell ensures long operational life, requiring no reference gas, while enabling simple single-point calibration with ambient air or any known calibration gas.
Both standard and fast-response zirconia oxygen probes are available, with flexible probe and cable lengths and options for different temperature configurations. Offering a linear output signal across the full 0.1–100% oxygen measurement range, these robust sensors provide stable performance for up to 10 years depending on application conditions.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Gas Sensors
Product Name Probe Zirconium Dioxide
Gas Types (0.1 to 100% O₂ (2 mbar to 3 bar ppO₂, with interface electronics)); (0.1 to 100% O₂ (2 mbar to 3 bar ppO₂, with interface electronics))
Unlock Full Specs
to access all available technical data

Similar Products

Probe Screened Zirconia -  - SST Sensing Ltd.
Specs
Gas Types O2
View Details
Gas Sensors - 1921-O2S-T2-ND - DigiKey
SST Sensing Ltd.
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details
Gas Sensors - 1921-XZR211-B2-C2-D1-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details
Gas Sensors - 1921-OXY-FLEX-0-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details