IR 6001 -- INDUSTRIAL CLEANING SYSTEM
Miele Professional
Industrial Cleaning System
IR 6001
Technical Specifications
|
Product Category
|
Industrial Parts Washers and Cleaning Systems |
|
Product Number
|
IR 6001 |
|
Product Name
|
Industrial Cleaning System |
|
Machine Type
|
Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
|
|
Components
|
Cabinet or Tunnel Enclosure; Water Softener or Treatment System; SpinningSprayArm; Heater; Pump
|
|
Temperature
|
207 F (97 C)
|
|
Flow Rate
|
158 GPM (598 L/min)
|
|
Source
|
Steam
|
Unlock Full Specs
to access all available technical data
Similar Products
Machine Type
Ultrasonic Cleaner
Part Capacity
2.21 lbs (1 kg)
View Details
Sames North American Corporation
Machine Type
Agitated Immersion or Scrub Tank; Dry Cleaning
Source
Electric
Part Loading
TopLoad
View Details
Machine Type
Ultrasonic Cleaner
Internal Length
19.7 inch (500 mm)
Internal Width
13.8 inch (350 mm)
View Details
Precision Surfacing Solutions
Machine Type
Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
Tank Capacity
0.5000 gallons (1.89 liters)
Source
Electric
View Details