ProSoft Technology, Inc. Gas & Oil Flow Computer for CompactLogix MVI69-AFC

Description
The MVI69-AFC is an in-rack Liquid & Gas Flow Computer Module for the CompactLogix platform. The MVI69-AFC Flow computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards. The module calculates flow rates, accumulated volumes, accumulated mass and accumulated energy (heating value). The calculation results are transferred back to the Processor memory for use in the application ladder program or for transfer back to a SCADA host. The MVI69-AFC Flow Computer package contains built-in support for system configuration, monitoring, documenting, and overall management such as: System configuration via a user-friendly MS Windows-based AFC Manager Ability to manage multiple site installations as separate projects saved on a PC Option to access archives online and print/save to a spreadsheet compatible file Option to generate, print, and save configuration and on-line management reports Ability to monitor the meter runs on-line Password protection for preventing unauthorized configuration changes
Description
The MVI69-AFC is an in-rack Liquid & Gas Flow Computer Module for the CompactLogix platform. The MVI69-AFC Flow computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards. The module calculates flow rates, accumulated volumes, accumulated mass and accumulated energy (heating value). The calculation results are transferred back to the Processor memory for use in the application ladder program or for transfer back to a SCADA host. The MVI69-AFC Flow Computer package contains built-in support for system configuration, monitoring, documenting, and overall management such as: System configuration via a user-friendly MS Windows-based AFC Manager Ability to manage multiple site installations as separate projects saved on a PC Option to access archives online and print/save to a spreadsheet compatible file Option to generate, print, and save configuration and on-line management reports Ability to monitor the meter runs on-line Password protection for preventing unauthorized configuration changes

Suppliers

Company
Product
Description
Supplier Links
Gas & Oil Flow Computer for CompactLogix - MVI69-AFC - ProSoft Technology, Inc.
Bakersfield, CA, USA
Gas & Oil Flow Computer for CompactLogix
MVI69-AFC
Gas & Oil Flow Computer for CompactLogix MVI69-AFC
The MVI69-AFC is an in-rack Liquid & Gas Flow Computer Module for the CompactLogix platform. The MVI69-AFC Flow computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards. The module calculates flow rates, accumulated volumes, accumulated mass and accumulated energy (heating value). The calculation results are transferred back to the Processor memory for use in the application ladder program or for transfer back to a SCADA host. The MVI69-AFC Flow Computer package contains built-in support for system configuration, monitoring, documenting, and overall management such as: System configuration via a user-friendly MS Windows-based AFC Manager Ability to manage multiple site installations as separate projects saved on a PC Option to access archives online and print/save to a spreadsheet compatible file Option to generate, print, and save configuration and on-line management reports Ability to monitor the meter runs on-line Password protection for preventing unauthorized configuration changes

The MVI69-AFC is an in-rack Liquid & Gas Flow Computer Module for the CompactLogix platform. The MVI69-AFC Flow computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards.

The module calculates flow rates, accumulated volumes, accumulated mass and accumulated energy (heating value). The calculation results are transferred back to the Processor memory for use in the application ladder program or for transfer back to a SCADA host.

The MVI69-AFC Flow Computer package contains built-in support for system configuration, monitoring, documenting, and overall management such as:

  • System configuration via a user-friendly MS Windows-based AFC Manager
  • Ability to manage multiple site installations as separate projects saved on a PC
  • Option to access archives online and print/save to a spreadsheet compatible file
  • Option to generate, print, and save configuration and on-line management reports
  • Ability to monitor the meter runs on-line
  • Password protection for preventing unauthorized configuration changes
Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Flow Computers, Totalizers, and Indicators
Product Number MVI69-AFC
Product Name Gas & Oil Flow Computer for CompactLogix
Media Type Liquid; Gas/Steam
Mounting Configuration Other Fixed Installation Type
Operating Temperature 32 to 140 F (0 to 60 C)
Local Interface Digital Front Panel; Computer Interface
Computer Interface Serial; Other
Unlock Full Specs
to access all available technical data

Similar Products

Xseries flow computing - µFLOG5 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
RS Components, Ltd.
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Gas & Oil Flow Computer - MVI71-AFC - ProSoft Technology, Inc.
ProSoft Technology, Inc.
Specs
Media Type Liquid; Gas/Steam
Mounting Configuration Other Fixed Installation Type
Local Interface Digital Front Panel; Computer Interface
View Details