Fluidwell bv Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F110

Description
The F110 is the most popular model in our range of flow rate / totalizers, complete with pulse and analog output signals. Even demanding applications are catered for with our base unit configuration. The display shows flow rate, total and accumulated total. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Remote control input to reset total or to lock the "clear total" button. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F110 is the most popular model in our range of flow rate / totalizers, complete with pulse and analog output signals. Even demanding applications are catered for with our base unit configuration. The display shows flow rate, total and accumulated total. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Remote control input to reset total or to lock the "clear total" button. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - F110 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
F110
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F110
The F110 is the most popular model in our range of flow rate / totalizers, complete with pulse and analog output signals. Even demanding applications are catered for with our base unit configuration. The display shows flow rate, total and accumulated total. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Remote control input to reset total or to lock the "clear total" button. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F110 is the most popular model in our range of flow rate / totalizers, complete with pulse and analog output signals. Even demanding applications are catered for with our base unit configuration.
The display shows flow rate, total and accumulated total. On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Analog and pulse outputs.
  • Displays total and flow rate simultaneously.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total on the display.
  • Remote control input to reset total or to lock the "clear total" button.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F110
Product Name Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
Features Programmable
Approvals EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
Flow Rate Indicators / Totalizer - D012 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Panel
View Details