The MVI46-AFC is an in-rack Liquid & Gas Flow Computer Module for the SLC platform. The MVI46-AFC Flow Computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards.
The module calculates flow rates, accumulated volumes, accumulated mass and accumulated energy (heating value). The calculation results are transferred back to the Processor memory for use in the application ladder program or for transfer back to a SCADA host.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Flow Computers, Totalizers, and Indicators |
| Product Number | MVI46-AFC |
| Product Name | Gas & Oil Flow Computer |
| Media Type | Liquid; Gas/Steam |
| Rates Displayed | Mass |
| Mounting Configuration | Other Fixed Installation Type |
| Operating Temperature | 32 to 140 F (0 to 60 C) |
| Local Interface | Digital Front Panel; Computer Interface |