Prior Scientific, Inc. ProScan™II Solid Frame Stage HT5050

Description
Key features: Suitable for most major brand hardness testing microscopes. Solid frame design 1um or better repeatability Economic and robust The HT5050 ProScan™ Solid Frame Stage is designed for upright microscopes and hardness testers. The HT5050 has a travel range of 50 mm x 50 mm, a 2 mm screw pitch, and a weight capacity of up to 100kg.
Description
Key features: Suitable for most major brand hardness testing microscopes. Solid frame design 1um or better repeatability Economic and robust The HT5050 ProScan™ Solid Frame Stage is designed for upright microscopes and hardness testers. The HT5050 has a travel range of 50 mm x 50 mm, a 2 mm screw pitch, and a weight capacity of up to 100kg.

Suppliers

Company
Product
Description
Supplier Links
ProScan™II Solid Frame Stage - HT5050 - Prior Scientific, Inc.
Rockland, MA, USA
ProScan™II Solid Frame Stage
HT5050
ProScan™II Solid Frame Stage HT5050
Key features: Suitable for most major brand hardness testing microscopes. Solid frame design 1um or better repeatability Economic and robust The HT5050 ProScan™ Solid Frame Stage is designed for upright microscopes and hardness testers. The HT5050 has a travel range of 50 mm x 50 mm, a 2 mm screw pitch, and a weight capacity of up to 100kg.
    Key features:
  • Suitable for most major brand hardness testing microscopes.
  • Solid frame design
  • 1um or better repeatability
  • Economic and robust

The HT5050 ProScan™ Solid Frame Stage is designed for upright microscopes and hardness testers. The HT5050 has a travel range of 50 mm x 50 mm, a 2 mm screw pitch, and a weight capacity of up to 100kg.

Supplier's Site

Technical Specifications

  Prior Scientific, Inc.
Product Category Microscope Stages
Product Number HT5050
Product Name ProScan™II Solid Frame Stage
Stage Type Motorized Stage
Unlock Full Specs
to access all available technical data

Similar Products

PIFOC Objective Scanner with Long Travel Range - P-725 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
View Details
NanoScanZ Piezo Stage System - NanoScanZ Piezo Stage System - Prior Scientific, Inc.
Specs
Stage Type Manual Stage; Motorized Stage
Features Programmable; Slide Holder
Lighting Reflected Light
View Details
QNPHD Series Single-Axis, High-Dynamic Piezo Nanopositioning Stages -  - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.0100 to 0.0400 mm (3.94E-4 to 0.0016 inch)
Resolution 0.0200 µm (7.87E-4 mil)
View Details
Motorized XY microscope stage, integrated controller and motor encoder, 100 mm x 120 mm travel, a Nucleus module - X-ASR100B120B-SE03D12 - Zaber Technologies, Inc.
Specs
Stage Type Motorized Stage
Features Programmable
X-Travel 120 mm (4.72 inch)
View Details