Primatics, Inc. Miniature Precision Rotary Stages PRD75

Description
Overview Primatics PRD75 is a miniature precision rotary stage. The integrated step motor is mounted below the stage providing a low profile, small footprint area well suited to stacked configurations. The drivetrain uses a toothed belt with pulley reduction providing high resolution output positioning. Applications The PRD75 series is ideal for applications requiring a small form factor and good precision. These include inspection, assembly and material handling. The stepper motor is compatible with a wide variety of control systems and operating it in microstepping modes provides high resolution positioning. Overview Each PRD stage is fully tested for specification compliance. A home sensor is included for initializing position of the stage.
Description
Overview Primatics PRD75 is a miniature precision rotary stage. The integrated step motor is mounted below the stage providing a low profile, small footprint area well suited to stacked configurations. The drivetrain uses a toothed belt with pulley reduction providing high resolution output positioning. Applications The PRD75 series is ideal for applications requiring a small form factor and good precision. These include inspection, assembly and material handling. The stepper motor is compatible with a wide variety of control systems and operating it in microstepping modes provides high resolution positioning. Overview Each PRD stage is fully tested for specification compliance. A home sensor is included for initializing position of the stage.

Suppliers

Company
Product
Description
Supplier Links
Miniature Precision Rotary Stages - PRD75 - Primatics, Inc.
Tangent, OR, USA
Miniature Precision Rotary Stages
PRD75
Miniature Precision Rotary Stages PRD75
Overview Primatics PRD75 is a miniature precision rotary stage. The integrated step motor is mounted below the stage providing a low profile, small footprint area well suited to stacked configurations. The drivetrain uses a toothed belt with pulley reduction providing high resolution output positioning. Applications The PRD75 series is ideal for applications requiring a small form factor and good precision. These include inspection, assembly and material handling. The stepper motor is compatible with a wide variety of control systems and operating it in microstepping modes provides high resolution positioning. Overview Each PRD stage is fully tested for specification compliance. A home sensor is included for initializing position of the stage.

Overview

Primatics PRD75 is a miniature precision rotary stage. The integrated step motor is mounted below the stage providing a low profile, small footprint area well suited to stacked configurations. The drivetrain uses a toothed belt with pulley reduction providing high resolution output positioning.

Applications

The PRD75 series is ideal for applications requiring a small form factor and good precision. These include inspection, assembly and material handling. The stepper motor is compatible with a wide variety of control systems and operating it in microstepping modes provides high resolution positioning.

Overview

Each PRD stage is fully tested for specification compliance. A home sensor is included for initializing position of the stage.

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Rotary Stages
Product Number PRD75
Product Name Miniature Precision Rotary Stages
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Belt
Output Feedback Home Switch; Table Position
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

PILine® Rotation Stage - U-628 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Home Switch; Table Position
Load Capacity 1.12 lbs (0.5098 kg)
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS50 - URS50CPP - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 22.48 lbs (10.2 kg)
Rotary Velocity 40 deg/sec
View Details
Rotary Positioning Tables - PLR350 - Primatics, Inc.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive
View Details