Primatics, Inc. Rotary Positioning Tables PLR350

Description
Primatics PLR350 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR350 ideal for point to point indexing, assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life. Durable Drivetrain Unlike worm drivetrains that can wear prematurely and develop backlash, our unique tangential drive system uses a precision grade ballscrew to ensure high stage durability and long life. The low friction of a ballscrew drivetrain delivers significantly less backlash than a worm drive, ensuring quality performance for millions of cycles, even in high speed, high acceleration applications. All PLR350 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.
Description
Primatics PLR350 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR350 ideal for point to point indexing, assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life. Durable Drivetrain Unlike worm drivetrains that can wear prematurely and develop backlash, our unique tangential drive system uses a precision grade ballscrew to ensure high stage durability and long life. The low friction of a ballscrew drivetrain delivers significantly less backlash than a worm drive, ensuring quality performance for millions of cycles, even in high speed, high acceleration applications. All PLR350 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Suppliers

Company
Product
Description
Supplier Links
Rotary Positioning Tables - PLR350 - Primatics, Inc.
Tangent, OR, USA
Rotary Positioning Tables
PLR350
Rotary Positioning Tables PLR350
Primatics PLR350 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR350 ideal for point to point indexing, assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life. Durable Drivetrain Unlike worm drivetrains that can wear prematurely and develop backlash, our unique tangential drive system uses a precision grade ballscrew to ensure high stage durability and long life. The low friction of a ballscrew drivetrain delivers significantly less backlash than a worm drive, ensuring quality performance for millions of cycles, even in high speed, high acceleration applications. All PLR350 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Primatics PLR350 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR350 ideal for point to point indexing, assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life.

Durable Drivetrain

Unlike worm drivetrains that can wear prematurely and develop backlash, our unique tangential drive system uses a precision grade ballscrew to ensure high stage durability and long life. The low friction of a ballscrew drivetrain delivers significantly less backlash than a worm drive, ensuring quality performance for millions of cycles, even in high speed, high acceleration applications.

All PLR350 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Rotary Stages
Product Number PLR350
Product Name Rotary Positioning Tables
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive
Output Feedback Travel Limit Switches; Table Position
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Precision Rotation Stage - M-060 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Motorized Rotation Stage, 240 mm, High-Torque DC Drive, Direct Encoder - RV240HAHLT - Newport MKS
Specs
Drive Mechanism Direct Drive
Load Capacity 899 lbs (408 kg)
Rotary Velocity 16 deg/sec
View Details
Rotary Positioning Tables - PLR190 - Primatics, Inc.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo; Stepping Motor
Drive Mechanism Direct Drive
View Details