Primatics, Inc. Rotary Positioning Stages PFR225

Description
The Primatics PFR225 offers solutions to your rotary positioning needs. Our innovative drive system creates arc-second repeatability and fast settling times, making the PFR225 ideal for point to point indexing, assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life. Smart Design The PFR225 features a tensioned, precision, steel reinforced timing belt for its drivetrain. The belt has an AT5 tooth profile with nylon faced teeth, providing exceptional stiffness and smooth tooth engagement. Accuracy and repeatability are enhanced through a ring encoder located on the rotating platen providing output feedback directly on the load. An oversized cross roller bearing supports the platen, delivering high load capacity, excellent rigidity, and long life. All PFR225 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.
Description
The Primatics PFR225 offers solutions to your rotary positioning needs. Our innovative drive system creates arc-second repeatability and fast settling times, making the PFR225 ideal for point to point indexing, assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life. Smart Design The PFR225 features a tensioned, precision, steel reinforced timing belt for its drivetrain. The belt has an AT5 tooth profile with nylon faced teeth, providing exceptional stiffness and smooth tooth engagement. Accuracy and repeatability are enhanced through a ring encoder located on the rotating platen providing output feedback directly on the load. An oversized cross roller bearing supports the platen, delivering high load capacity, excellent rigidity, and long life. All PFR225 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Suppliers

Company
Product
Description
Supplier Links
Rotary Positioning Stages - PFR225 - Primatics, Inc.
Tangent, OR, USA
Rotary Positioning Stages
PFR225
Rotary Positioning Stages PFR225
The Primatics PFR225 offers solutions to your rotary positioning needs. Our innovative drive system creates arc-second repeatability and fast settling times, making the PFR225 ideal for point to point indexing, assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life. Smart Design The PFR225 features a tensioned, precision, steel reinforced timing belt for its drivetrain. The belt has an AT5 tooth profile with nylon faced teeth, providing exceptional stiffness and smooth tooth engagement. Accuracy and repeatability are enhanced through a ring encoder located on the rotating platen providing output feedback directly on the load. An oversized cross roller bearing supports the platen, delivering high load capacity, excellent rigidity, and long life. All PFR225 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

The Primatics PFR225 offers solutions to your rotary positioning needs. Our innovative drive system creates arc-second repeatability and fast settling times, making the PFR225 ideal for point to point indexing, assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life.

Smart Design

The PFR225 features a tensioned, precision, steel reinforced timing belt for its drivetrain. The belt has an AT5 tooth profile with nylon faced teeth, providing exceptional stiffness and smooth tooth engagement. Accuracy and repeatability are enhanced through a ring encoder located on the rotating platen providing output feedback directly on the load. An oversized cross roller bearing supports the platen, delivering high load capacity, excellent rigidity, and long life.

All PFR225 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Rotary Stages
Product Number PFR225
Product Name Rotary Positioning Stages
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Belt
Output Feedback Home Switch; Travel Limit Switches; Table Position
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Precision Rotation Stage - PRS-200 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Rotation Stage, 360° Coarse, 5° Fine, Includes Micrometer, M4 and M6 - M-481-A - Newport MKS
Specs
Drive Mechanism Micrometer
Load Capacity 40.01 lbs (18.15 kg)
Platter 2.88 inch (73.2 mm)
View Details
Rotary Positioning Tables - PLR190 - Primatics, Inc.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo; Stepping Motor
Drive Mechanism Direct Drive
View Details