Primatics, Inc. Rotary Positioning Tables PLR190

Description
Primatics PLR190 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR190 ideal for fine position correction in assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life. Versatile Application The low profile of the PLR190 supports its use in tight spaces. The open throat design allows cables to be routed through its center to tooling mounted above the stage. Multiple mounting hole patterns ease integration of the PLR190 into many applications. All PLR190 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.
Description
Primatics PLR190 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR190 ideal for fine position correction in assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life. Versatile Application The low profile of the PLR190 supports its use in tight spaces. The open throat design allows cables to be routed through its center to tooling mounted above the stage. Multiple mounting hole patterns ease integration of the PLR190 into many applications. All PLR190 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Suppliers

Company
Product
Description
Supplier Links
Rotary Positioning Tables - PLR190 - Primatics, Inc.
Tangent, OR, USA
Rotary Positioning Tables
PLR190
Rotary Positioning Tables PLR190
Primatics PLR190 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR190 ideal for fine position correction in assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life. Versatile Application The low profile of the PLR190 supports its use in tight spaces. The open throat design allows cables to be routed through its center to tooling mounted above the stage. Multiple mounting hole patterns ease integration of the PLR190 into many applications. All PLR190 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Primatics PLR190 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR190 ideal for fine position correction in assembly and optical applications where worm drives dont provide the necessary accuracy, throughput or life.

Versatile Application

The low profile of the PLR190 supports its use in tight spaces. The open throat design allows cables to be routed through its center to tooling mounted above the stage. Multiple mounting hole patterns ease integration of the PLR190 into many applications.

All PLR190 performance specifications are verified and a full set of accuracy & repeatability plots are included with each stage. Additionally, each unit undergoes extensive burn-in and testing. These steps ensure that the stage will deliver optimal performance over a long period of time.

Supplier's Site

Technical Specifications

  Primatics, Inc.
Product Category Rotary Stages
Product Number PLR190
Product Name Rotary Positioning Tables
Stage Type Rotary Positioning
Drive Type Brushless Servo; Stepping Motor
Drive Mechanism Direct Drive
Output Feedback Travel Limit Switches; Table Position
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Precision Rotation Stage - M-060 / M-061 / M-062 - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type DC Servo; Stepping Motor
Drive Mechanism Gear
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Motorized Rotation Stage, 240 mm, High-Sensitivity, High Speed - RVU240HS - Newport MKS
Specs
Load Capacity 899 lbs (408 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0012 In-lbs (0.0013 kg-cm)
View Details
Direct Drive Rotary Stage - PDR210 - Primatics, Inc.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive
View Details