Pressure-Pro gas engine v belt drive models EB4040HG

Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle Thermo-sensor (prevents overheating in bypass mode) Commercial/Industria l grade engines NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle Thermo-sensor (prevents overheating in bypass mode) Commercial/Industria l grade engines NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Suppliers

Company
Product
Description
Supplier Links
gas engine v belt drive models - EB4040HG - Pressure-Pro
Fort Pierce, FL, USA
gas engine v belt drive models
EB4040HG
gas engine v belt drive models EB4040HG
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle Thermo-sensor (prevents overheating in bypass mode) Commercial/Industria l grade engines NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail)
Lifetime frame warranty
50 mesh inlet filter
Adjustable pressure unloader
Low oil shutdown
Pneumatic tires
Dual padded shock absorbing feet
3/4" cold-rolled steel axle
Thermo-sensor (prevents overheating in bypass mode)
Commercial/Industrial grade engines
NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Supplier's Site

Technical Specifications

  Pressure-Pro
Product Category Pressure Washers
Product Number EB4040HG
Product Name gas engine v belt drive models
Water Pressure 4000 psi (2815 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Portable Cold Water Pressure Washer (gasoline, electric) - CD Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 2000 psi (704 to 1408 m H2O)
View Details
ST-007 Zinc Plated Steel Molded Grip - 70000220 - Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
electric wall mount direct drive models - WM/EE2015A - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 1500 psi (1056 m H2O)
Power 2.0 HP
View Details