Pressure-Pro gas engine direct drive models E4035HA

Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industria l grade engines Thermo-sensor (prevents overheating in bypass mode) NOTE: Units are completely factory assembled, tested in the USA, and delivered ready to operate.
Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industria l grade engines Thermo-sensor (prevents overheating in bypass mode) NOTE: Units are completely factory assembled, tested in the USA, and delivered ready to operate.

Suppliers

Company
Product
Description
Supplier Links
gas engine direct drive models - E4035HA - Pressure-Pro
Fort Pierce, FL, USA
gas engine direct drive models
E4035HA
gas engine direct drive models E4035HA
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industria l grade engines Thermo-sensor (prevents overheating in bypass mode) NOTE: Units are completely factory assembled, tested in the USA, and delivered ready to operate.

Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail)
Lifetime frame warranty
50 mesh inlet filter
Adjustable pressure unloader
Low oil shutdown
Pneumatic tires
Dual padded shock absorbing feet
3/4" cold-rolled steel axle
Commercial/Industrial grade engines
Thermo-sensor (prevents overheating in bypass mode)
NOTE: Units are completely factory assembled, tested in the USA, and delivered ready to operate.

Supplier's Site

Technical Specifications

  Pressure-Pro
Product Category Pressure Washers
Product Number E4035HA
Product Name gas engine direct drive models
Water Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
electric polychain belt drive hp models - B5550E3G511 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 5000 psi (3519 m H2O)
Power 20.0 HP
View Details
Rear Entry Spray Gun With Weep Seat - YRL2640W - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Cold Water Pressure Washers  (electric, gasoline, diesel) - CW Premium Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 5000 psi (704 to 3519 m H2O)
View Details