General Pipe Cleaners Electric Jet Pipe Cleaner JM-1450

Description
The powerful JM-1450 electric water jet gives you as much pressure as you can get from an electric jet. It generates 1500 psi at 1.7 gallons per minute, yet only pulls 13 amps. It’s powered by a 1-1/2 hp dual capacitor enclosed motor with an in-line ground fault circuit interrupter. The JM-1450 features Vibra-pulse® on demand to help the hose slide around tight bends in small lines. This unique feature allows the flow rate to remain the same whether Vibra-pulse is on or off. The JM-1450 is compact and portable. With an overall height of 34", the machine fits easily in the limited storage space of a contractor’s truck. Need to be more compact? Simply remove the easily detachable hose reel and the height drops to just 14". The telescoping handle makes it easier to roll the machine to and from the job site. A removable 150 ft. capacity hose reel with reel brake and swivel is mounted on a heavy duty frame with two 8” semi-pneumatic tires. Complete with tool box. Standard safety features include a thermal relief valve to protect the pump from heat damage, along with a back flow check valve and inlet filter. An optional spray wand is available.
Datasheet
Description
The powerful JM-1450 electric water jet gives you as much pressure as you can get from an electric jet. It generates 1500 psi at 1.7 gallons per minute, yet only pulls 13 amps. It’s powered by a 1-1/2 hp dual capacitor enclosed motor with an in-line ground fault circuit interrupter. The JM-1450 features Vibra-pulse® on demand to help the hose slide around tight bends in small lines. This unique feature allows the flow rate to remain the same whether Vibra-pulse is on or off. The JM-1450 is compact and portable. With an overall height of 34", the machine fits easily in the limited storage space of a contractor’s truck. Need to be more compact? Simply remove the easily detachable hose reel and the height drops to just 14". The telescoping handle makes it easier to roll the machine to and from the job site. A removable 150 ft. capacity hose reel with reel brake and swivel is mounted on a heavy duty frame with two 8” semi-pneumatic tires. Complete with tool box. Standard safety features include a thermal relief valve to protect the pump from heat damage, along with a back flow check valve and inlet filter. An optional spray wand is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Jet Pipe Cleaner - JM-1450 - General Pipe Cleaners
McKees Rocks, PA, United States
Electric Jet Pipe Cleaner
JM-1450
Electric Jet Pipe Cleaner JM-1450
The powerful JM-1450 electric water jet gives you as much pressure as you can get from an electric jet. It generates 1500 psi at 1.7 gallons per minute, yet only pulls 13 amps. It’s powered by a 1-1/2 hp dual capacitor enclosed motor with an in-line ground fault circuit interrupter. The JM-1450 features Vibra-pulse® on demand to help the hose slide around tight bends in small lines. This unique feature allows the flow rate to remain the same whether Vibra-pulse is on or off. The JM-1450 is compact and portable. With an overall height of 34", the machine fits easily in the limited storage space of a contractor’s truck. Need to be more compact? Simply remove the easily detachable hose reel and the height drops to just 14". The telescoping handle makes it easier to roll the machine to and from the job site. A removable 150 ft. capacity hose reel with reel brake and swivel is mounted on a heavy duty frame with two 8” semi-pneumatic tires. Complete with tool box. Standard safety features include a thermal relief valve to protect the pump from heat damage, along with a back flow check valve and inlet filter. An optional spray wand is available.

The powerful JM-1450 electric water jet gives you as much pressure as you can get from an electric jet. It generates 1500 psi at 1.7 gallons per minute, yet only pulls 13 amps. It’s powered by a 1-1/2 hp dual capacitor enclosed motor with an in-line ground fault circuit interrupter.

The JM-1450 features Vibra-pulse® on demand to help the hose slide around tight bends in small lines. This unique feature allows the flow rate to remain the same whether Vibra-pulse is on or off.

The JM-1450 is compact and portable. With an overall height of 34", the machine fits easily in the limited storage space of a contractor’s truck. Need to be more compact? Simply remove the easily detachable hose reel and the height drops to just 14". The telescoping handle makes it easier to roll the machine to and from the job site.

A removable 150 ft. capacity hose reel with reel brake and swivel is mounted on a heavy duty frame with two 8” semi-pneumatic tires. Complete with tool box.

Standard safety features include a thermal relief valve to protect the pump from heat damage, along with a back flow check valve and inlet filter. An optional spray wand is available.

Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Pressure Washers
Product Number JM-1450
Product Name Electric Jet Pipe Cleaner
Power Source Electric Motor
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
Part Loading None (Large Surface)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 4200 PSI @ 4.0 GPM, Belt Drive Model - DH4240B - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Custom Engineered Barrel Cleaning Machine - GentleJET Series - Gamajet, part of the Alfa Laval Group
Specs
Power Source Electric Motor
Operation Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
View Details
Portable Cold Water Pressure Washers - Aluminum (gasoline) - CBA Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3500 to 4000 psi (2463 to 2815 m H2O)
View Details
Threaded Nozzle - 820901509 - Suttner America Company
Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details