Pressure-Pro Datasheets for Pressure Washers
Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface.
Pressure Washers: Learn more
| Product Name | Notes |
|---|---|
| Pro-ATV Skid units can be combined with various cold water pump/engine units to achieve a “Totally Self Contained†50 gallon tank feed system. Available pressures from 500 PSI to 4000... | |
| Pro-Jet Drain Cleaners are self contained gasoline powered drain jetters that clean out pipes without damage from moving parts. All units feature Honda motors and GP pumps. Units include pulsating... | |
| Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gun holder/hose hanger on handle Epoxy powder coated finish 10,000 hour rated... | |
| Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter â€" *excludes 8 GPM units EZ-Start Adjustable pressure unloader Low oil... | |
| Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock... | |
| Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock... | |
| Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Pneumatic tires Dual padded shock absorbing feet 3/4"... | |
| Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gun holder/hose hanger on handle Epoxy powder coated finish 10,000 hour rated... | |
| Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gunholder/hos e hanger on handle Epoxy powder coated finish 10,000 hour rated... | |
| Revolutionary aircraft grade aluminum frame with lifetime warranty 50 mesh inlet filter Adjustable pressure unloader Thermo-sensor (prevents overheating in bypass mode) Commercial/Industria l grade motors 115 volt units include GFCI... | |
| Rugged powder coated steel burner frame Super efficient schedule 80 coil w/ one-piece molded insulation combustion chamber Stainless steel coil wrap 8 gallon poly diesel fuel tank w/ fuel filter... | |
| Rugged powder coated steel frame. Removable roll cage w/ hose reel platform. Dimensions: 43"L x 21"W x 36"H On board 15 gallon poly fuel tank Full sized battery w/ marine... | |
| Rugged powder coated steel roll cage frame w/ lifting hook & pneumatic tires Super efficient schedule 80 coil w/ one-piece molded insulation combustion chamber Stainless steel coil wrap 8 gallon... | |
| Rugged steel, low-profile frame with powder coated finish 48"L x 40"W x 41"H frame dimensions offer versatile installation Super efficient schedule 80 coil Stainless steel coil wrap, burner hood, and... | |
| Rugged steel, low-profile frame with powder coated finish 53"L x 50"W x 44"H frame dimensions offer versatile installation Super efficient schedule 80 coil Stainless steel coil wrap, burner hood, and... | |
| Rugged steel, low-profile frame with powder coated finish Super efficient schedule 80 coil Stainless steel coil wrap, burner hood, and control panel 15 gallon poly diesel and gasoline (excludes GX390... | |
| TRAILER FEATURES 2- 250' high pressure hose reels Chemical resistant coating 200 gallon water tank & Poly tool box Lights, jack w/ wheel, & safety chains Fully tested and assembled... |