Pressure-Pro gas engine polychain belt drive hp models B4560HGEA600

Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gunholder/hos e hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (2 year warranty) 50 mesh inlet water filter EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industria l grade engines Low speed pump and thermo-sensor (prevents overheating in bypass mode) Remote six gallon poly fuel tank All 20 HP â€" 40 HP units feature electric start and include battery & marine battery box NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
Description
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gunholder/hos e hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (2 year warranty) 50 mesh inlet water filter EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industria l grade engines Low speed pump and thermo-sensor (prevents overheating in bypass mode) Remote six gallon poly fuel tank All 20 HP â€" 40 HP units feature electric start and include battery & marine battery box NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Suppliers

Company
Product
Description
Supplier Links
gas engine polychain belt drive hp models - B4560HGEA600 - Pressure-Pro
Fort Pierce, FL, USA
gas engine polychain belt drive hp models
B4560HGEA600
gas engine polychain belt drive hp models B4560HGEA600
Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gunholder/hos e hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (2 year warranty) 50 mesh inlet water filter EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industria l grade engines Low speed pump and thermo-sensor (prevents overheating in bypass mode) Remote six gallon poly fuel tank All 20 HP â€" 40 HP units feature electric start and include battery & marine battery box NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail)
Lifetime frame warranty
Easy access tip holder/gunholder/hose hanger on handle
Epoxy powder coated finish
10,000 hour rated Gates polychain cogged belt (2 year warranty)
50 mesh inlet water filter
EZ-Start
Adjustable pressure unloader
Low oil shutdown except GX690 models
Engine oil drain offers easy maintenance
Oversize pneumatic tires
Dual spring cushioned shock absorbing feet
3/4" cold-rolled steel axle
Commercial/Industrial grade engines
Low speed pump and thermo-sensor (prevents overheating in bypass mode)
Remote six gallon poly fuel tank
All 20 HP â€" 40 HP units feature electric start and include battery & marine battery box
NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Supplier's Site

Technical Specifications

  Pressure-Pro
Product Category Pressure Washers
Product Number B4560HGEA600
Product Name gas engine polychain belt drive hp models
Water Pressure 6000 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Jet Pipe Cleaner - JM-1000 - General Pipe Cleaners
Specs
Power Source Electric Motor
Operation Clear Grease, Sand, and Ice from 1-1/2" to 3" Lines
Machine Mounting Portable Machine
View Details
Consumer Pressure Washers (gasoline, electric) -  - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1400 to 4000 psi (985 to 2815 m H2O)
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Insulated Bent Lances - ZZ Series - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details