Pressure-Pro heavy duty polychain drive gas engine models HDC8035HG

Description
Rugged powder coated steel frame. Removable roll cage w/ hose reel platform. Dimensions: 43"L x 21"W x 36"H On board 15 gallon poly fuel tank Full sized battery w/ marine battery box Skid mount or portable 20 HP to 40 HP Commercial/Industria l gasoline engines Engine and pump oil drains offer easy maintenance Polychain or V-belt drive Adjustable pressure unloader Many flow rates and pressures available NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
Description
Rugged powder coated steel frame. Removable roll cage w/ hose reel platform. Dimensions: 43"L x 21"W x 36"H On board 15 gallon poly fuel tank Full sized battery w/ marine battery box Skid mount or portable 20 HP to 40 HP Commercial/Industria l gasoline engines Engine and pump oil drains offer easy maintenance Polychain or V-belt drive Adjustable pressure unloader Many flow rates and pressures available NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Suppliers

Company
Product
Description
Supplier Links
heavy duty polychain drive gas engine models - HDC8035HG - Pressure-Pro
Fort Pierce, FL, USA
heavy duty polychain drive gas engine models
HDC8035HG
heavy duty polychain drive gas engine models HDC8035HG
Rugged powder coated steel frame. Removable roll cage w/ hose reel platform. Dimensions: 43"L x 21"W x 36"H On board 15 gallon poly fuel tank Full sized battery w/ marine battery box Skid mount or portable 20 HP to 40 HP Commercial/Industria l gasoline engines Engine and pump oil drains offer easy maintenance Polychain or V-belt drive Adjustable pressure unloader Many flow rates and pressures available NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Rugged powder coated steel frame.
Removable roll cage w/ hose reel platform. Dimensions: 43"L x 21"W x 36"H
On board 15 gallon poly fuel tank
Full sized battery w/ marine battery box
Skid mount or portable
20 HP to 40 HP Commercial/Industrial gasoline engines
Engine and pump oil drains offer easy maintenance
Polychain or V-belt drive
Adjustable pressure unloader
Many flow rates and pressures available
NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.

Supplier's Site

Technical Specifications

  Pressure-Pro
Product Category Pressure Washers
Product Number HDC8035HG
Product Name heavy duty polychain drive gas engine models
Water Pressure 3500 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
electric polychain belt drive hp models - B5550E3G511 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 5000 psi (3519 m H2O)
Power 20.0 HP
View Details
Spray Gun/Lance Combination - 101110 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Stationary Hot Water Pressure Washer (gasoline, diesel) - HS Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 to 4000 psi (2111 to 2815 m H2O)
View Details