General Pipe Cleaners Trailer Water Jet Pipe Cleaner JM-2512 Typhoon™

Description
The JM-2512 Typhoon trailer jet is ideal for clearing big lines or remote jobs far from a water source. Twelve gallons of water pulsates down the line every minute at a powerful 2500 psi to blast lines clear of grease, sediment, and debris. The 200 gallon holding tank carries enough water to handle remote applications where access to water is limited. A 690 cc Honda engine with electric start powers the 2500 psi, 12 gpm pump with Vibra-pulse® through a V-belt reducer. Two hose reels – an electric rewind jet hose reel with 400 ft. x 1/2” capacity featuring a variable speed controller, and a supply hose reel carrying 150 ft. x 3/4” hose – are mounted at the rear of the unit next to the pressure gauge and output valve. Engine controls, including an hour meter, are mounted within easy reach in the lockable tool box with slide action doors just below the reels. The Typhoon is mounted on a heavy duty trailer rated for 3500 lbs. per axle with bearing buddies, and rides on 15” radial tires with modular wheels. A splash guard at the front protects the pump and engine from road debris. The body is protected by a durable powder-coated epoxy finish for added weather protection. Standard safety features include electric brakes, safety strobe light, three safety cones with holder, rear fold down stabilizer jacks, and retractable guide arm. An anti-freeze system protects the unit from freeze damage. Complete with spray wand and trigger.
Datasheet
Description
The JM-2512 Typhoon trailer jet is ideal for clearing big lines or remote jobs far from a water source. Twelve gallons of water pulsates down the line every minute at a powerful 2500 psi to blast lines clear of grease, sediment, and debris. The 200 gallon holding tank carries enough water to handle remote applications where access to water is limited. A 690 cc Honda engine with electric start powers the 2500 psi, 12 gpm pump with Vibra-pulse® through a V-belt reducer. Two hose reels – an electric rewind jet hose reel with 400 ft. x 1/2” capacity featuring a variable speed controller, and a supply hose reel carrying 150 ft. x 3/4” hose – are mounted at the rear of the unit next to the pressure gauge and output valve. Engine controls, including an hour meter, are mounted within easy reach in the lockable tool box with slide action doors just below the reels. The Typhoon is mounted on a heavy duty trailer rated for 3500 lbs. per axle with bearing buddies, and rides on 15” radial tires with modular wheels. A splash guard at the front protects the pump and engine from road debris. The body is protected by a durable powder-coated epoxy finish for added weather protection. Standard safety features include electric brakes, safety strobe light, three safety cones with holder, rear fold down stabilizer jacks, and retractable guide arm. An anti-freeze system protects the unit from freeze damage. Complete with spray wand and trigger.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailer Water Jet Pipe Cleaner - JM-2512 Typhoon™ - General Pipe Cleaners
McKees Rocks, PA, United States
Trailer Water Jet Pipe Cleaner
JM-2512 Typhoon™
Trailer Water Jet Pipe Cleaner JM-2512 Typhoon™
The JM-2512 Typhoon trailer jet is ideal for clearing big lines or remote jobs far from a water source. Twelve gallons of water pulsates down the line every minute at a powerful 2500 psi to blast lines clear of grease, sediment, and debris. The 200 gallon holding tank carries enough water to handle remote applications where access to water is limited. A 690 cc Honda engine with electric start powers the 2500 psi, 12 gpm pump with Vibra-pulse® through a V-belt reducer. Two hose reels – an electric rewind jet hose reel with 400 ft. x 1/2” capacity featuring a variable speed controller, and a supply hose reel carrying 150 ft. x 3/4” hose – are mounted at the rear of the unit next to the pressure gauge and output valve. Engine controls, including an hour meter, are mounted within easy reach in the lockable tool box with slide action doors just below the reels. The Typhoon is mounted on a heavy duty trailer rated for 3500 lbs. per axle with bearing buddies, and rides on 15” radial tires with modular wheels. A splash guard at the front protects the pump and engine from road debris. The body is protected by a durable powder-coated epoxy finish for added weather protection. Standard safety features include electric brakes, safety strobe light, three safety cones with holder, rear fold down stabilizer jacks, and retractable guide arm. An anti-freeze system protects the unit from freeze damage. Complete with spray wand and trigger.

The JM-2512 Typhoon trailer jet is ideal for clearing big lines or remote jobs far from a water source. Twelve gallons of water pulsates down the line every minute at a powerful 2500 psi to blast lines clear of grease, sediment, and debris. The 200 gallon holding tank carries enough water to handle remote applications where access to water is limited.

A 690 cc Honda engine with electric start powers the 2500 psi, 12 gpm pump with Vibra-pulse® through a V-belt reducer. Two hose reels – an electric rewind jet hose reel with 400 ft. x 1/2” capacity featuring a variable speed controller, and a supply hose reel carrying 150 ft. x 3/4” hose – are mounted at the rear of the unit next to the pressure gauge and output valve. Engine controls, including an hour meter, are mounted within easy reach in the lockable tool box with slide action doors just below the reels.

The Typhoon is mounted on a heavy duty trailer rated for 3500 lbs. per axle with bearing buddies, and rides on 15” radial tires with modular wheels. A splash guard at the front protects the pump and engine from road debris. The body is protected by a durable powder-coated epoxy finish for added weather protection.

Standard safety features include electric brakes, safety strobe light, three safety cones with holder, rear fold down stabilizer jacks, and retractable guide arm. An anti-freeze system protects the unit from freeze damage. Complete with spray wand and trigger.

Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Pressure Washers
Product Number JM-2512 Typhoon™
Product Name Trailer Water Jet Pipe Cleaner
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Floor / Skid; Trailer / Vehicle; Portable Machine; Ski Mount Option
Part Loading None (Large Surface)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Gas Engine Powered Jet Pipe Cleaner - JM-3055 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details