Precision Surfacing Solutions Dual Face Oscillating Optical Polishing Lapping Machine DFO 700

Description
Dual Face Oscillating Optical Polishing Lapping Machine The Lapmaster DFO700 is a 5-way infinitely variably stroked oscillating optical polishing/lapping machine with a sophisticated control system. It can execute complex polishing/ lapping routines while producing precise and repeatable results. Depending on the application the DFO700 utlises fixed polishing pads with a polishing medium or a loose abrasive for lapping or polishing a wide range of materials to very tight specifications. The DFO700 represents the state of the art in precision optical polishing / lapping technology with many advantages over traditional processes. The polishing/lapping process is fully programmable in auto or manual mode with adjustable stroke, oscillation and reciprocation producing an infinitely variable motion ensuring the work piece never follows the same path which eliminates problems associated with conventional methods. The DFO700 is driven by 5 variable speed motors which are all independently controlled for maximum process control and flexibility. In process down pressure is pneumatically regulated and continuously monitored by load cell. The machine is operated through a fully programmable interface. The custom design software allows for complete manual or automatic control of up to 10 programs each with up to 10 different process steps which can be recalled for later use. The work holder is driven for smooth action while processing fragile parts. Plates, carrier, oscillation and reciprocating speeds and acceleration are precisely controlled through AC frequency converters for gentle machine cycle start and end steps. The DFO700 is built on a heavy duty fabricated frame. Wetted parts and hardware can be made of corrosion resistant materials as an option. The entire head assembly is supported by a heavy duty fabricated stanchion and pivoting gantry system that can raise, lower or swing out of the way and a manual jog feature is also included for ease of loading and unloading. The exposed rotating parts are enclosed in a polycarbonate and alloy structured guarding system with fully interlocked doors allowing full and safe access to worked components. An optional abrasive feed cooling system and/or bottom plate cooling system with separate chiller can control working temperature for guaranteed thermal stability.
Description
Dual Face Oscillating Optical Polishing Lapping Machine The Lapmaster DFO700 is a 5-way infinitely variably stroked oscillating optical polishing/lapping machine with a sophisticated control system. It can execute complex polishing/ lapping routines while producing precise and repeatable results. Depending on the application the DFO700 utlises fixed polishing pads with a polishing medium or a loose abrasive for lapping or polishing a wide range of materials to very tight specifications. The DFO700 represents the state of the art in precision optical polishing / lapping technology with many advantages over traditional processes. The polishing/lapping process is fully programmable in auto or manual mode with adjustable stroke, oscillation and reciprocation producing an infinitely variable motion ensuring the work piece never follows the same path which eliminates problems associated with conventional methods. The DFO700 is driven by 5 variable speed motors which are all independently controlled for maximum process control and flexibility. In process down pressure is pneumatically regulated and continuously monitored by load cell. The machine is operated through a fully programmable interface. The custom design software allows for complete manual or automatic control of up to 10 programs each with up to 10 different process steps which can be recalled for later use. The work holder is driven for smooth action while processing fragile parts. Plates, carrier, oscillation and reciprocating speeds and acceleration are precisely controlled through AC frequency converters for gentle machine cycle start and end steps. The DFO700 is built on a heavy duty fabricated frame. Wetted parts and hardware can be made of corrosion resistant materials as an option. The entire head assembly is supported by a heavy duty fabricated stanchion and pivoting gantry system that can raise, lower or swing out of the way and a manual jog feature is also included for ease of loading and unloading. The exposed rotating parts are enclosed in a polycarbonate and alloy structured guarding system with fully interlocked doors allowing full and safe access to worked components. An optional abrasive feed cooling system and/or bottom plate cooling system with separate chiller can control working temperature for guaranteed thermal stability.

Suppliers

Company
Product
Description
Supplier Links
Dual Face Oscillating Optical Polishing Lapping Machine - DFO 700 - Precision Surfacing Solutions
Mt. Prospect, IL, USA
Dual Face Oscillating Optical Polishing Lapping Machine
DFO 700
Dual Face Oscillating Optical Polishing Lapping Machine DFO 700
Dual Face Oscillating Optical Polishing Lapping Machine The Lapmaster DFO700 is a 5-way infinitely variably stroked oscillating optical polishing/lapping machine with a sophisticated control system. It can execute complex polishing/ lapping routines while producing precise and repeatable results. Depending on the application the DFO700 utlises fixed polishing pads with a polishing medium or a loose abrasive for lapping or polishing a wide range of materials to very tight specifications. The DFO700 represents the state of the art in precision optical polishing / lapping technology with many advantages over traditional processes. The polishing/lapping process is fully programmable in auto or manual mode with adjustable stroke, oscillation and reciprocation producing an infinitely variable motion ensuring the work piece never follows the same path which eliminates problems associated with conventional methods. The DFO700 is driven by 5 variable speed motors which are all independently controlled for maximum process control and flexibility. In process down pressure is pneumatically regulated and continuously monitored by load cell. The machine is operated through a fully programmable interface. The custom design software allows for complete manual or automatic control of up to 10 programs each with up to 10 different process steps which can be recalled for later use. The work holder is driven for smooth action while processing fragile parts. Plates, carrier, oscillation and reciprocating speeds and acceleration are precisely controlled through AC frequency converters for gentle machine cycle start and end steps. The DFO700 is built on a heavy duty fabricated frame. Wetted parts and hardware can be made of corrosion resistant materials as an option. The entire head assembly is supported by a heavy duty fabricated stanchion and pivoting gantry system that can raise, lower or swing out of the way and a manual jog feature is also included for ease of loading and unloading. The exposed rotating parts are enclosed in a polycarbonate and alloy structured guarding system with fully interlocked doors allowing full and safe access to worked components. An optional abrasive feed cooling system and/or bottom plate cooling system with separate chiller can control working temperature for guaranteed thermal stability.

Dual Face Oscillating Optical Polishing Lapping Machine

  • The Lapmaster DFO700 is a 5-way infinitely variably stroked oscillating optical polishing/lapping machine with a sophisticated control system. It can execute complex polishing/ lapping routines while producing precise and repeatable results.
  • Depending on the application the DFO700 utlises fixed polishing pads with a polishing medium or a loose abrasive for lapping or polishing a wide range of materials to very tight specifications.
  • The DFO700 represents the state of the art in precision optical polishing / lapping technology with many advantages over traditional processes. The polishing/lapping process is fully programmable in auto or manual mode with adjustable stroke, oscillation and reciprocation producing an infinitely variable motion ensuring the work piece never follows the same path which eliminates problems associated with conventional methods.
  • The DFO700 is driven by 5 variable speed motors which are all independently controlled for maximum process control and flexibility. In process down pressure is pneumatically regulated and continuously monitored by load cell.
  • The machine is operated through a fully programmable interface. The custom design software allows for complete manual or automatic control of up to 10 programs each with up to 10 different process steps which can be recalled for later use.
  • The work holder is driven for smooth action while processing fragile parts. Plates, carrier, oscillation and reciprocating speeds and acceleration are precisely controlled through AC frequency converters for gentle machine cycle start and end steps.
  • The DFO700 is built on a heavy duty fabricated frame. Wetted parts and hardware can be made of corrosion resistant materials as an option.
  • The entire head assembly is supported by a heavy duty fabricated stanchion and pivoting gantry system that can raise, lower or swing out of the way and a manual jog feature is also included for ease of loading and unloading.
  • The exposed rotating parts are enclosed in a polycarbonate and alloy structured guarding system with fully interlocked doors allowing full and safe access to worked components.
  • An optional abrasive feed cooling system and/or bottom plate cooling system with separate chiller can control working temperature for guaranteed thermal stability.
Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Polishing and Buffing Machines
Product Number DFO 700
Product Name Dual Face Oscillating Optical Polishing Lapping Machine
Type Polisher
Mounting Floor
Applications / Materials Abraded Clean / Surface Prep
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Polisher - GFC-01 - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Applications / Materials Abraded Ophthalmic or Optical
View Details
 - B7 2.03 - CMS North America, Inc.
CMS North America, Inc.
Specs
Type Form or Profile Grinder; Beveler
Mounting Floor
Applications / Materials Abraded Ceramics / Glass
View Details
EP10 - Stand-Alone Electropolishing System -  - Steven Douglas Corp. (SDC)
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Metal; Medical Devices or Biotech Parts
View Details
Hand Held Surface Finishing and Polishing tool - Quick-Step Finisher - Walter Surface Technologies
Specs
Type Abrasive disc or grinding wheel face grinder
Mounting Handheld
Applications / Materials Abraded Metal; MRO / Resurfacing
View Details