Precision Surfacing Solutions Floor Standing Single Sided Lapping/ Polishing Machine Model 48

Description
The Lapmaster Model 48 machine features rugged construction, and is equipped with a 48 inch (1219 mm) diameter cast iron lap plate. The lap plate is made up of individual segments bolted to a cast iron support plate. These segments are massive enough to provide long life in high production environments, even with multi-shift operation. the surrounding work table can be simply adjusted as the lap plate wears, so that the sharp edge is never exposed. The lap plate drive system uses a separate motor and worm and wheel mechanical reduction gear box with multi-belt drive, and is mounted in a floor standing base. This is a fabricated steel channel framework with removable panels for ease of access during maintenance. The drive system incorporates as standard an electronic soft start which will smoothly accelerate the lap plate from stand still to full speed over a controlled time period. This is preset, though it can be adjusted if required, to suit particular process conditions. The machine uses a free abrasive slurry, which is supplied from a separate free standing reservoir, equipped with a pump and driven agitator. A diamond slurry dispensing system can also be fitted if required. Outlets are provided to feed each conditioning ring via a track wire, with individual control valves. This system is designed so that a circulatory flow is established. The pump is capable of delivering far more slurry to the outlets than is necessary. The excess is returned to the reservoir via a sloping drain tube. This together with the constant agitations provided by the stirrer minimizes the tendency of the abrasive grains to settle out in the vehicle. This machine is also available in a pneumatic lift version.
Description
The Lapmaster Model 48 machine features rugged construction, and is equipped with a 48 inch (1219 mm) diameter cast iron lap plate. The lap plate is made up of individual segments bolted to a cast iron support plate. These segments are massive enough to provide long life in high production environments, even with multi-shift operation. the surrounding work table can be simply adjusted as the lap plate wears, so that the sharp edge is never exposed. The lap plate drive system uses a separate motor and worm and wheel mechanical reduction gear box with multi-belt drive, and is mounted in a floor standing base. This is a fabricated steel channel framework with removable panels for ease of access during maintenance. The drive system incorporates as standard an electronic soft start which will smoothly accelerate the lap plate from stand still to full speed over a controlled time period. This is preset, though it can be adjusted if required, to suit particular process conditions. The machine uses a free abrasive slurry, which is supplied from a separate free standing reservoir, equipped with a pump and driven agitator. A diamond slurry dispensing system can also be fitted if required. Outlets are provided to feed each conditioning ring via a track wire, with individual control valves. This system is designed so that a circulatory flow is established. The pump is capable of delivering far more slurry to the outlets than is necessary. The excess is returned to the reservoir via a sloping drain tube. This together with the constant agitations provided by the stirrer minimizes the tendency of the abrasive grains to settle out in the vehicle. This machine is also available in a pneumatic lift version.

Suppliers

Company
Product
Description
Supplier Links
Floor Standing Single Sided Lapping/ Polishing Machine - Model 48 - Precision Surfacing Solutions
Mt. Prospect, IL, USA
Floor Standing Single Sided Lapping/ Polishing Machine
Model 48
Floor Standing Single Sided Lapping/ Polishing Machine Model 48
The Lapmaster Model 48 machine features rugged construction, and is equipped with a 48 inch (1219 mm) diameter cast iron lap plate. The lap plate is made up of individual segments bolted to a cast iron support plate. These segments are massive enough to provide long life in high production environments, even with multi-shift operation. the surrounding work table can be simply adjusted as the lap plate wears, so that the sharp edge is never exposed. The lap plate drive system uses a separate motor and worm and wheel mechanical reduction gear box with multi-belt drive, and is mounted in a floor standing base. This is a fabricated steel channel framework with removable panels for ease of access during maintenance. The drive system incorporates as standard an electronic soft start which will smoothly accelerate the lap plate from stand still to full speed over a controlled time period. This is preset, though it can be adjusted if required, to suit particular process conditions. The machine uses a free abrasive slurry, which is supplied from a separate free standing reservoir, equipped with a pump and driven agitator. A diamond slurry dispensing system can also be fitted if required. Outlets are provided to feed each conditioning ring via a track wire, with individual control valves. This system is designed so that a circulatory flow is established. The pump is capable of delivering far more slurry to the outlets than is necessary. The excess is returned to the reservoir via a sloping drain tube. This together with the constant agitations provided by the stirrer minimizes the tendency of the abrasive grains to settle out in the vehicle. This machine is also available in a pneumatic lift version.
  • The Lapmaster Model 48 machine features rugged construction, and is equipped with a 48 inch (1219 mm) diameter cast iron lap plate.
  • The lap plate is made up of individual segments bolted to a cast iron support plate. These segments are massive enough to provide long life in high production environments, even with multi-shift operation. the surrounding work table can be simply adjusted as the lap plate wears, so that the sharp edge is never exposed.
  • The lap plate drive system uses a separate motor and worm and wheel mechanical reduction gear box with multi-belt drive, and is mounted in a floor standing base.
  • This is a fabricated steel channel framework with removable panels for ease of access during maintenance.
  • The drive system incorporates as standard an electronic soft start which will smoothly accelerate the lap plate from stand still to full speed over a controlled time period. This is preset, though it can be adjusted if required, to suit particular process conditions.
  • The machine uses a free abrasive slurry, which is supplied from a separate free standing reservoir, equipped with a pump and driven agitator. A diamond slurry dispensing system can also be fitted if required. Outlets are provided to feed each conditioning ring via a track wire, with individual control valves. This system is designed so that a circulatory flow is established. The pump is capable of delivering far more slurry to the outlets than is necessary.
  • The excess is returned to the reservoir via a sloping drain tube. This together with the constant agitations provided by the stirrer minimizes the tendency of the abrasive grains to settle out in the vehicle.
  • This machine is also available in a pneumatic lift version.
Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Polishing and Buffing Machines
Product Number Model 48
Product Name Floor Standing Single Sided Lapping/ Polishing Machine
Type Abrasive disc or grinding wheel face grinder; Polisher; Lapping Machine
Mounting Floor
Applications / Materials Abraded Metal; Wet Finishing; Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Plastics or Composites; Ophthalmic or Optical
Rotary Speed 0 to 70 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Camshaft Microfinishing Machine - TF Series - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Automotive or Paint; Cam shaft or crankshaft grinder
View Details
Single Side Hard Polishing Machine - DPAW/DTAW - SpeedFam Corporation
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Metal; Clean / Surface Prep; Ceramics / Glass
View Details
Spectrum System 1000® - SS-1000 - LECO Corporation
Specs
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Metallographic or Spectrographic Applications
Rotary Speed 500 rpm
View Details
Floor Preparation and Finishing Machines - PG 280 - Husqvarna
Specs
Applications / Materials Abraded Building & Construction; Concrete Floor Finishing
Power Source Electric Motor
AC Voltage & Phase 120V/60Hz; 208-230/240V/60Hz
View Details