CS UNITEC Pneumatic Pipe Sander LBR 1506 AIR

Description
Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or a wavy finish. For sanding pipes or handrails, it is a flexible tool. The sanding belt follows every contour to grind and polish up to a high-gloss finish. The belt wraps around the pipe and requires only a few steps to polish the entire circumference. It is ideal for stainless steel, aluminum and high-quality metals. For sanding pipes from small to large diameter, up to 14" Grinds weld seams on flat surfaces – leaves no edges Powerful 14.5 Amp motor and variablespeed control from 950 to 3500 RPM Quick and easy changing of sanding belts Ideal for stainless steel and aluminum
Datasheet
Description
Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or a wavy finish. For sanding pipes or handrails, it is a flexible tool. The sanding belt follows every contour to grind and polish up to a high-gloss finish. The belt wraps around the pipe and requires only a few steps to polish the entire circumference. It is ideal for stainless steel, aluminum and high-quality metals. For sanding pipes from small to large diameter, up to 14" Grinds weld seams on flat surfaces – leaves no edges Powerful 14.5 Amp motor and variablespeed control from 950 to 3500 RPM Quick and easy changing of sanding belts Ideal for stainless steel and aluminum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Pipe Sander - LBR 1506 AIR - CS UNITEC
Norwalk, CT, USA
Pneumatic Pipe Sander
LBR 1506 AIR
Pneumatic Pipe Sander LBR 1506 AIR
Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or a wavy finish. For sanding pipes or handrails, it is a flexible tool. The sanding belt follows every contour to grind and polish up to a high-gloss finish. The belt wraps around the pipe and requires only a few steps to polish the entire circumference. It is ideal for stainless steel, aluminum and high-quality metals. For sanding pipes from small to large diameter, up to 14" Grinds weld seams on flat surfaces – leaves no edges Powerful 14.5 Amp motor and variablespeed control from 950 to 3500 RPM Quick and easy changing of sanding belts Ideal for stainless steel and aluminum

Combination grinder and pipe belt sander/polisher. Electric or pneumatic.

The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or a wavy finish.

For sanding pipes or handrails, it is a flexible tool. The sanding belt follows every contour to grind and polish up to a high-gloss finish. The belt wraps around the pipe and requires only a few steps to polish the entire circumference. It is ideal for stainless steel, aluminum and high-quality metals.

  • For sanding pipes from small to large diameter, up to 14"
  • Grinds weld seams on flat surfaces – leaves no edges
  • Powerful 14.5 Amp motor and variablespeed control from 950 to 3500 RPM
  • Quick and easy changing of sanding belts
  • Ideal for stainless steel and aluminum
Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Grinders and Grinding Machines
Product Number LBR 1506 AIR
Product Name Pneumatic Pipe Sander
Type Grinder; Contact Wheel Backed Belt Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Clean / Surface Prep; Metal
Surface Speed 1980 to 6000 ft/min (1006 to 3048 cm/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Portable Pneumatic Surface Finisher - LP 1503 AIR - CS UNITEC
Specs
Type Grinder; Grinding Wheel Grinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
View Details
Mägerle - MFR - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details