Utility Systems Technologies, Inc. Sure-Volt™ Power Conditioner EVR-0100-240S-AAA

Description
The Sure-Volt™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line: Industry-leading overload capacity for compatibility with all loads types Built-in surge suppression for surges and spikes Line isolation minimizes transient events and noise Transformer shielding further reduces line noise to deliver clean power Very fast response quickly corrects under/over voltage, sags, and swells Independent phase regulation to correct voltage imbalance Input circuit breaker protects against damaging overcurrent High fault clearing capacity permits reliable system operation Failsafe electronic bypass keeps the load powered
Description
The Sure-Volt™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line: Industry-leading overload capacity for compatibility with all loads types Built-in surge suppression for surges and spikes Line isolation minimizes transient events and noise Transformer shielding further reduces line noise to deliver clean power Very fast response quickly corrects under/over voltage, sags, and swells Independent phase regulation to correct voltage imbalance Input circuit breaker protects against damaging overcurrent High fault clearing capacity permits reliable system operation Failsafe electronic bypass keeps the load powered

Suppliers

Company
Product
Description
Supplier Links
Sure-Volt™ Power Conditioner - EVR-0100-240S-AAA - Utility Systems Technologies, Inc.
Latham, NY, USA
Sure-Volt™ Power Conditioner
EVR-0100-240S-AAA
Sure-Volt™ Power Conditioner EVR-0100-240S-AAA
The Sure-Volt™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line: Industry-leading overload capacity for compatibility with all loads types Built-in surge suppression for surges and spikes Line isolation minimizes transient events and noise Transformer shielding further reduces line noise to deliver clean power Very fast response quickly corrects under/over voltage, sags, and swells Independent phase regulation to correct voltage imbalance Input circuit breaker protects against damaging overcurrent High fault clearing capacity permits reliable system operation Failsafe electronic bypass keeps the load powered

The Sure-Volt™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line:

  • Industry-leading overload capacity for compatibility with all loads types
  • Built-in surge suppression for surges and spikes
  • Line isolation minimizes transient events and noise
  • Transformer shielding further reduces line noise to deliver clean power
  • Very fast response quickly corrects under/over voltage, sags, and swells
  • Independent phase regulation to correct voltage imbalance
  • Input circuit breaker protects against damaging overcurrent
  • High fault clearing capacity permits reliable system operation
  • Failsafe electronic bypass keeps the load powered
Supplier's Site

Technical Specifications

  Utility Systems Technologies, Inc.
Product Category Power or Line Conditioners
Product Number EVR-0100-240S-AAA
Product Name Sure-Volt™ Power Conditioner
Apparent Power Rating 100000 VA
Input Voltage 240 volts
Output Voltage 120 to 600 volts
Input 240
Output 120/208/240/400/579
Unlock Full Specs
to access all available technical data

Similar Products

 - 7790766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 220 to 400 volts
Frequency 50Hz; 60Hz
Configuration DIN Rail
View Details
Eaton EVR Power Conditioner -  - Eaton | Power Quality
Eaton | Power Quality
Specs
Input Voltage 208 to 600 volts
Output Voltage 208 to 600 volts
Phase Three
View Details
Mini-EVR™ Power Conditioner - MEVR-03-600-6 - Utility Systems Technologies, Inc.
Utility Systems Technologies, Inc.
Specs
Apparent Power Rating 3000 VA
Input Voltage 600 volts
Output Voltage 600 volts
View Details
PowerMED Power Isolation and Distribution Unit - Model M (25 - 100 VA) - Powertronix Inc.
Specs
Apparent Power Rating 25 to 100 VA
Input Voltage 100 to 240 volts
Output Voltage 120 to 240 volts
View Details