RS Components, Ltd. 7079851

Description
Sollatek Voltshield AC Guards have been developed for use with office and home Air Conditioning equipment (including split units) and commercial and industrial refrigeration equipment. Voltshield AC Guards protect Air Conditioning and refrigeration units from low voltage ‘brownouts’, power fluctuations, power back surges, surges and spikes. When a problem occurs, the AC Guard instantly switches off the Air Conditioning unit and once the mains supply has stabilised, it reconnects. These voltage switchers automatically provide complete protection when wired between your appliance and the mains. Voltshield AC guards can cater for voltage fluctuations across a large range, and the output voltage is accurate to within fine tolerances. All electronic construction with no moving parts. Single phase. Overload and short circuit protection is provided by the circuit breaker. Direct wiring adds extra security. Overload protection. 4 min intelligent start-up delay before power reconnection protects against back surges, prevents frequent start stops and avoids unnecessary down time. 16A, 20A and 25A options are available in this range Input Voltage = 230V ac Output Power = 4600VA Output Current = 20A Mounting Type = Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Voltage Protection Mode = Differential Protection Type = Varistor
Request a Quote
Description
Sollatek Voltshield AC Guards have been developed for use with office and home Air Conditioning equipment (including split units) and commercial and industrial refrigeration equipment. Voltshield AC Guards protect Air Conditioning and refrigeration units from low voltage ‘brownouts’, power fluctuations, power back surges, surges and spikes. When a problem occurs, the AC Guard instantly switches off the Air Conditioning unit and once the mains supply has stabilised, it reconnects. These voltage switchers automatically provide complete protection when wired between your appliance and the mains. Voltshield AC guards can cater for voltage fluctuations across a large range, and the output voltage is accurate to within fine tolerances. All electronic construction with no moving parts. Single phase. Overload and short circuit protection is provided by the circuit breaker. Direct wiring adds extra security. Overload protection. 4 min intelligent start-up delay before power reconnection protects against back surges, prevents frequent start stops and avoids unnecessary down time. 16A, 20A and 25A options are available in this range Input Voltage = 230V ac Output Power = 4600VA Output Current = 20A Mounting Type = Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Voltage Protection Mode = Differential Protection Type = Varistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7079851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sollatek Voltshield AC Guards have been developed for use with office and home Air Conditioning equipment (including split units) and commercial and industrial refrigeration equipment. Voltshield AC Guards protect Air Conditioning and refrigeration units from low voltage ‘brownouts’, power fluctuations, power back surges, surges and spikes. When a problem occurs, the AC Guard instantly switches off the Air Conditioning unit and once the mains supply has stabilised, it reconnects. These voltage switchers automatically provide complete protection when wired between your appliance and the mains. Voltshield AC guards can cater for voltage fluctuations across a large range, and the output voltage is accurate to within fine tolerances. All electronic construction with no moving parts. Single phase. Overload and short circuit protection is provided by the circuit breaker. Direct wiring adds extra security. Overload protection. 4 min intelligent start-up delay before power reconnection protects against back surges, prevents frequent start stops and avoids unnecessary down time. 16A, 20A and 25A options are available in this range Input Voltage = 230V ac Output Power = 4600VA Output Current = 20A Mounting Type = Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Voltage Protection Mode = Differential Protection Type = Varistor

Sollatek Voltshield AC Guards have been developed for use with office and home Air Conditioning equipment (including split units) and commercial and industrial refrigeration equipment. Voltshield AC Guards protect Air Conditioning and refrigeration units from low voltage ‘brownouts’, power fluctuations, power back surges, surges and spikes. When a problem occurs, the AC Guard instantly switches off the Air Conditioning unit and once the mains supply has stabilised, it reconnects. These voltage switchers automatically provide complete protection when wired between your appliance and the mains. Voltshield AC guards can cater for voltage fluctuations across a large range, and the output voltage is accurate to within fine tolerances.
All electronic construction with no moving parts. Single phase. Overload and short circuit protection is provided by the circuit breaker. Direct wiring adds extra security. Overload protection. 4 min intelligent start-up delay before power reconnection protects against back surges, prevents frequent start stops and avoids unnecessary down time. 16A, 20A and 25A options are available in this range
Input Voltage = 230V ac
Output Power = 4600VA
Output Current = 20A
Mounting Type = Wall Mount
Maximum Operating Frequency = 75Hz
Maximum Temperature = +55°C
Minimum Operating Frequency = 45Hz
Minimum Temperature = 0°C
Voltage Protection Mode = Differential
Protection Type = Varistor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power or Line Conditioners
Product Number 7079851
Apparent Power Rating 4600 VA
Unlock Full Specs
to access all available technical data

Similar Products

 - 8484490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 2990 VA
Input Voltage 230 volts
Outlets 1
View Details
 - 7079832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 3680 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 5489442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 11500 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 7653749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 207 to 253 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details