Powertronix Inc. Isolation Station L-SERIES (300 - 3000 VA)

Description
Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and smartly design to configure for end application needs. Application Medical carts, medical laser, imaging & diagnostic lab equipment Telecommunications, audio/video, IT Management & Network Servers, data processing equipment.
Description
Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and smartly design to configure for end application needs. Application Medical carts, medical laser, imaging & diagnostic lab equipment Telecommunications, audio/video, IT Management & Network Servers, data processing equipment.

Suppliers

Company
Product
Description
Supplier Links
Isolation Station - L-SERIES (300 - 3000 VA) - Powertronix Inc.
Foster City, CA, United States
Isolation Station
L-SERIES (300 - 3000 VA)
Isolation Station L-SERIES (300 - 3000 VA)
Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and smartly design to configure for end application needs. Application Medical carts, medical laser, imaging & diagnostic lab equipment Telecommunications, audio/video, IT Management & Network Servers, data processing equipment.

Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and smartly design to configure for end application needs.

Application

  • Medical carts, medical laser, imaging & diagnostic lab equipment
  • Telecommunications, audio/video, IT Management & Network Servers, data processing equipment.
Supplier's Site

Technical Specifications

  Powertronix Inc.
Product Category Power or Line Conditioners
Product Number L-SERIES (300 - 3000 VA)
Product Name Isolation Station
Apparent Power Rating 300 to 3000 VA
Unlock Full Specs
to access all available technical data

Similar Products

 - 8484490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 2990 VA
Input Voltage 230 volts
Outlets 1
View Details
Eaton Power-Sure 700 Power Conditioner -  - Eaton | Power Quality
Specs
Apparent Power Rating 10000 to 300000 VA
Input Voltage 208 to 600 volts
Output Voltage 208 to 480 volts
View Details
Sure-Volt™ Power Conditioner - EVR-0015-600D-AAA - Utility Systems Technologies, Inc.
Utility Systems Technologies, Inc.
Specs
Apparent Power Rating 15000 VA
Input Voltage 600 volts
Output Voltage 120 to 600 volts
View Details
PowerMED Power Isolation and Distribution Unit - Model S (25 - 75 VA) - Powertronix Inc.
Specs
Apparent Power Rating 25 to 75 VA
Input Voltage 100 to 240 volts
Output Voltage 120 to 240 volts
View Details