PS6001 Series UPS 2U shipboard version- NEW MODEL!!! Uses Powerchute software. SNMP capable. APC electronics True Online Double Conversion style Uninterruptible Power Supply. Add on additional battery trays. Used onboard US Navy Ships & can be upgraded with our Premium Long Life (8-10 yr) High temp BatteriesPS6001 Series UPS 2U shipboard version- NEW MODEL!!! Powerchute software. SNMP capable. True Online Double Conversion style Uninterruptible Power Supply. Used onboard US Navy Ships.Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C.
Powerstar UPS Inc. | |
---|---|
Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
Product Number | PS6001rm2uXL |
Product Name | Powerstar UPS |
Technology | On-line (Double-conversion) |
Outlet Options | MIL, IEC |
Mounting Options | Tower Type; Rack or Tray; Rail Kit for 4 Post Rack Included |
Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
Standards / Compliance | UL1449; FCC; UL; UL 1778, CSA RoHs 7B |