Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. NSN# Listed. Shipboard 3KVA Power 2700 watts, 2u x26"deep, Rack mounting kit included on all Powerstar rack mount units. All our Line interactive switches to backup within 4 ms., less than 1/4 of a cycle, Your equipment can handle a 20 ms hit. Low Cost for a lot of power. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. Military connectors available. MIL 810 transport ruggedization available.
Powerstar UPS Inc. | |
---|---|
Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
Product Number | PS6003RM-2u Shipboard |
Product Name | Powerstar UPS |
Technology | Line-interactive |
Outlet Options | MIL, IEC |
Mounting Options | Rack or Tray; Rail Kit for 4 Post Rack Included |
Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
Standards / Compliance | UL1449; FCC; UL; CSA,FCC Part 15 Class A,UL 1449,UL 1778 |