True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in back for 6 Power output connectors. This protects the plugs and allows room for the plugs on shallow depth 20"deep cabinets. The new chassis protects the power outlets. Also located in the back is a UPS Master Bypass switch (optional). This manually operated switch connects the input power directly to the output ports in case of UPS catastrophic failure. 85 x 430 x 483mm dimensions The unit also has an easy access front door for replacing the battery pack. A 230V version of this unit is the PS3200irm2uSS.Built in "Automatic Dynamic Bypass" switches input directly to output if an overload or UPS failure should occur- (Sync to Mains Mode only). The Master Bypass is a manual switch that can be used in case even the Dynamic Bypass was to fail or unit is not in Sync to Mains Mode. "Emergency Power OFF" contacts are located on rear of unit. You can attach external contacts to EPO with a low current switch and the UPS output is disabled when contacts are closed. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C.
Powerstar UPS Inc. | |
---|---|
Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
Product Number | PS3200rm2uSS |
Product Name | Powerstar UPS |
Technology | On-line (Double-conversion); Input PF .99 to meet MIL1399 |
Outlet Options | Mil spec or Locking |
Mounting Options | Tower Type; Rack or Tray; Mounts On / In Device Protected; Stand Vertical or Rack |
Interfaces | Serial; Ethernet; USB and Optional SNMP |
Standards / Compliance | UL1449; Grade MIL 901 / 167 (optional feature); FCC |