Pollack Madura Fabric 2331/07

Description
Color: hibiscus Weight: 16 1/4 ounces per linear yard, 502 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates
Description
Color: hibiscus Weight: 16 1/4 ounces per linear yard, 502 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Madura Fabric - 2331/07 - Pollack
New York, NY, USA
Madura Fabric
2331/07
Madura Fabric 2331/07
Color: hibiscus Weight: 16 1/4 ounces per linear yard, 502 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Color: hibiscus
Weight: 16 1/4 ounces per linear yard, 502 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2331/07
Product Name Madura Fabric
Material Synthetic; Cotton; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details