Custom Fabricating & Supplies PTFE Coated Fabric PTFEF

Description
Our Premium PTFE fabric is impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. The fabric is non-toxic, odorless, tasteless for use in food processing, packaging, and handling. This is a non-adhesive product. Product Features Temperature Rating: 500° F / 260° C Non-adhesive Available in 4 thicknesses - 3, 5, 6 and 10 Mil Widely used in packaging, heat molding, laminating, sealing and electrical industries Often used for heat sealing or roller wrap Excellent dimensional stability, tensile strength and durability High heat resistance, chemical inertness; outstanding hydrophobic and dielectric properties Construction Roll length - 36 yards
Request a Quote
Description
Our Premium PTFE fabric is impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. The fabric is non-toxic, odorless, tasteless for use in food processing, packaging, and handling. This is a non-adhesive product. Product Features Temperature Rating: 500° F / 260° C Non-adhesive Available in 4 thicknesses - 3, 5, 6 and 10 Mil Widely used in packaging, heat molding, laminating, sealing and electrical industries Often used for heat sealing or roller wrap Excellent dimensional stability, tensile strength and durability High heat resistance, chemical inertness; outstanding hydrophobic and dielectric properties Construction Roll length - 36 yards
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Franklin, WI, United States
PTFE Coated Fabric
PTFEF
PTFE Coated Fabric PTFEF
Our Premium PTFE fabric is impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. The fabric is non-toxic, odorless, tasteless for use in food processing, packaging, and handling. This is a non-adhesive product. Product Features Temperature Rating: 500° F / 260° C Non-adhesive Available in 4 thicknesses - 3, 5, 6 and 10 Mil Widely used in packaging, heat molding, laminating, sealing and electrical industries Often used for heat sealing or roller wrap Excellent dimensional stability, tensile strength and durability High heat resistance, chemical inertness; outstanding hydrophobic and dielectric properties Construction Roll length - 36 yards

Our Premium PTFE fabric is impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. The fabric is non-toxic, odorless, tasteless for use in food processing, packaging, and handling. This is a non-adhesive product.

Product Features

  • Temperature Rating: 500° F / 260° C
  • Non-adhesive
  • Available in 4 thicknesses - 3, 5, 6 and 10 Mil
  • Widely used in packaging, heat molding, laminating, sealing and electrical industries
  • Often used for heat sealing or roller wrap
  • Excellent dimensional stability, tensile strength and durability
  • High heat resistance, chemical inertness; outstanding hydrophobic and dielectric properties

Construction

  • Roll length - 36 yards
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number PTFEF
Product Name PTFE Coated Fabric
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
Unlock Full Specs
to access all available technical data