Plasticwheels Ltd. Pneumatic Tyre Wheel with Welded Steel Centre BWR400-4 25.4/76

Description
Hub Material: Steel Tire Material: Pneumatic
Description
Hub Material: Steel Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Welded Steel Centre - BWR400-4 25.4/76 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Welded Steel Centre
BWR400-4 25.4/76
Pneumatic Tyre Wheel with Welded Steel Centre BWR400-4 25.4/76
Hub Material: Steel Tire Material: Pneumatic

Hub Material: Steel
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWR400-4 25.4/76
Product Name Pneumatic Tyre Wheel with Welded Steel Centre
Wheel Type Pneumatic
Maximum Load 540 lbs (245 kg)
Wheel Diameter 11.81 inch (300 mm)
Wheel Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4462086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
10
Specs
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details