Plasticwheels Ltd. Rubber tyre steel hub 1250515

Description
Hub Material: Steel Tire Material: Rubber
Description
Hub Material: Steel Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre steel hub - 1250515 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre steel hub
1250515
Rubber tyre steel hub 1250515
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site
Rubber tyre steel hub - 1250515 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre steel hub
1250515
Rubber tyre steel hub 1250515
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 1250515
Product Name Rubber tyre steel hub
Wheel Type Rubber/Metal
Maximum Load 287 lbs (130 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Solid Tyre special handling - 51252060 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 309 lbs (140 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details