Plasticwheels Ltd. Solid Rubber Tyre Wheel with Welded Steel Centre BWR280 25/63

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Welded Steel Centre - BWR280 25/63 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Welded Steel Centre
BWR280 25/63
Solid Rubber Tyre Wheel with Welded Steel Centre BWR280 25/63
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWR280 25/63
Product Name Solid Rubber Tyre Wheel with Welded Steel Centre
Wheel Type Rubber/Metal
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
Wheel Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
5
Specs
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5 inch (127 mm)
View Details