RS Components, Ltd.
Trolley Wheels
3021274
Description
LAG 1012 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 1012 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
3021274 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Cast iron
|
|
Maximum Load
|
2646 lbs (1200 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
|
Wheel Width
|
2.17 inch (55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Solid
Maximum Load
452 lbs (205 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
2.95 inch (75 mm)
Wheel Width
3.74 inch (95 mm)
View Details
Wheel Type
Cast iron
Maximum Load
662 lbs (300 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
1984 lbs (900 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details