Plasticwheels Ltd. 8" RED INDUSTRIAL CT. 1/2" BLACK FLAT CENTRE ATV6102

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
8
Rugeley, United Kingdom
8" RED INDUSTRIAL CT. 1/2" BLACK FLAT CENTRE
ATV6102
8" RED INDUSTRIAL CT. 1/2" BLACK FLAT CENTRE ATV6102
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV6102
Product Name 8" RED INDUSTRIAL CT. 1/2" BLACK FLAT CENTRE
Wheel Type Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.99 inch (203 mm)
Wheel Width 1.65 inch (42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 2391394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Polyurethane on Polyolefin Wheel - W-3-PPPL-5200 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 250 lbs (113 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
75mm BLACK TREADED TY. BLACK 808 CT. - ATV8653 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details