RS Components, Ltd. Trolley Wheels 3995169

Description
LAG 4024 Trolley Wheel
Request a Quote
Description
LAG 4024 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 3995169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
3995169
Trolley Wheels 3995169
LAG 4024 Trolley Wheel

LAG 4024 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 3995169
Product Name Trolley Wheels
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8293216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Trolley Wheels - 4208882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 858887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 673 lbs (305 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Trolley Wheels - 858764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details