Plasticwheels Ltd. 6" RED DISC CT. 3/8" BORE MED. GREY EVA TY. ATV4407

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
6
Rugeley, United Kingdom
6" RED DISC CT. 3/8" BORE MED. GREY EVA TY.
ATV4407
6" RED DISC CT. 3/8" BORE MED. GREY EVA TY. ATV4407
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV4407
Product Name 6" RED DISC CT. 3/8" BORE MED. GREY EVA TY.
Wheel Type Rubber/Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWR330 25/85 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 662 lbs (300 kg)
Wheel Diameter 12.99 inch (330 mm)
View Details