RS Components, Ltd. Trolley Wheels 2535479

Description
Guitel Hervieu 571-411-100R12PF
Request a Quote
Description
Guitel Hervieu 571-411-100R12PF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2535479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2535479
Trolley Wheels 2535479
Guitel Hervieu 571-411-100R12PF

Guitel Hervieu 571-411-100R12PF

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2535479
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 5096668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 4203405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 8489892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 3994936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details