Plasticwheels Ltd. 6" WHITE INDUSTRIAL BOX 10mm BLACK TYRE ATV4220

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
6
Rugeley, United Kingdom
6" WHITE INDUSTRIAL BOX 10mm BLACK TYRE
ATV4220
6" WHITE INDUSTRIAL BOX 10mm BLACK TYRE ATV4220
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV4220
Product Name 6" WHITE INDUSTRIAL BOX 10mm BLACK TYRE
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.98 inch (152 mm)
Wheel Width 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 400021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
4
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 4.72 inch (120 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Pneumatic
Maximum Load 340 lbs (154 kg)
Wheel Diameter 10 inch (254 mm)
View Details