PJ Company HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels 514HRTGAA

Description
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane
Description
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane

Suppliers

Company
Product
Description
Supplier Links
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels - 514HRTGAA - PJ Company
Compton, CA, USA
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels
514HRTGAA
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels 514HRTGAA
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane

CAPACITY: 235 - 300 LBS.
Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection.
Characteristics:
Temperature range -40 to +160 degrees F
Grey tread
Metal thread guards
Durometer
Soft Rubber 75 (+/-5) Shore A
Hard Rubber 95 (+/-5) Shore A
Options:
Black Tread
Polyurethane

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 514HRTGAA
Product Name HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels
Wheel Type Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Standard Crane Wheel - WC-272 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 27 inch (686 mm)
Wheel Width 4 inch (102 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details