RS Components, Ltd. Trolley Wheels 1830090

Description
RS PRO PVR255X60-20 Trolley Wheel
Request a Quote
Description
RS PRO PVR255X60-20 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 1830090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
1830090
Trolley Wheels 1830090
RS PRO PVR255X60-20 Trolley Wheel

RS PRO PVR255X60-20 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 1830090
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 10.04 inch (255 mm)
Wheel Width 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Trolley Wheels - 4600604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 4462064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 2786021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details